L-com, Inc. Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com LCAT1007-04

Description
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:4dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:4dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com - 47AJ3227 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com
47AJ3227
Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com 47AJ3227
RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:4dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, N MALE-FEMALE, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:4dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Aluminum; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AJ3227
Product Name Rf Attenuator, N Male-Female, 50 Ohm; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-1305-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
Din Connector Omron Electronic Components - 06AC0238 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Powerpole ® 180 Housing, Black - 1381G1 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 30.0 to 240.0 amps
View Details
5 suppliers
D-Sub Connector Assemblies - 2262-A28400-165-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details