L-com, Inc. Rf Attenuator, Sma Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com LCAT1006-04

Description
RF ATTENUATOR, SMA PLUG-JACK, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:4dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Description
RF ATTENUATOR, SMA PLUG-JACK, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:4dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Attenuator, part number 47AJ3215, features a frequency range from DC to 18 GHz and provides a nominal attenuation of 4 dB with an accuracy of ±1 dB. It is designed for a maximum input power of 2 watts, making it suitable for various applications including instrumentation, precision measurements, and RF test systems. The attenuator utilizes SMA male to SMA female connectors and is constructed with a brass body that is gold-plated, ensuring durability and performance. It operates effectively within a temperature range of -55°C to +125°C and has a voltage standing wave ratio (VSWR) of less than 1.35:1. This product is RoHS compliant, making it an environmentally friendly choice for engineers looking for reliable RF components.

Datasheet Summary
Powered by GS/AI

The RF Attenuator, part number 47AJ3215, features a frequency range from DC to 18 GHz and provides a nominal attenuation of 4 dB with an accuracy of ±1 dB. It is designed for a maximum input power of 2 watts, making it suitable for various applications including instrumentation, precision measurements, and RF test systems. The attenuator utilizes SMA male to SMA female connectors and is constructed with a brass body that is gold-plated, ensuring durability and performance. It operates effectively within a temperature range of -55°C to +125°C and has a voltage standing wave ratio (VSWR) of less than 1.35:1. This product is RoHS compliant, making it an environmentally friendly choice for engineers looking for reliable RF components.

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Sma Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com - 47AJ3215 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Sma Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com
47AJ3215
Rf Attenuator, Sma Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com 47AJ3215
RF ATTENUATOR, SMA PLUG-JACK, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:4dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, SMA PLUG-JACK, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:4dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AJ3215
Product Name Rf Attenuator, Sma Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

SATA 13P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Inline Jack - 190424 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Threaded
View Details