L-com, Inc. Rf Attenuator, Sma Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com LCAT1006-01

Description
RF ATTENUATOR, SMA PLUG-JACK, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:1dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, SMA PLUG-JACK, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:1dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, Sma Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com - 47AJ3212 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, Sma Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com
47AJ3212
Rf Attenuator, Sma Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com 47AJ3212
RF ATTENUATOR, SMA PLUG-JACK, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:1dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, SMA PLUG-JACK, 50 OHM; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:1dB; Frequency Range:DC to 18GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 47AJ3212
Product Name Rf Attenuator, Sma Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Power Entry Modules (PEM) - 486-3-104-202-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details