L-com, Inc. Rf Attenuator, 2W/30, N Plug-Jack; Rf Attenuator Interface Type L-Com LCAT1004-30

Description
RF ATTENUATOR, 2W/30, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:30dB; Frequency Range:DC to 6GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, 2W/30, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:30dB; Frequency Range:DC to 6GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/30, N Plug-Jack; Rf Attenuator Interface Type L-Com - 38AH5069 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/30, N Plug-Jack; Rf Attenuator Interface Type L-Com
38AH5069
Rf Attenuator, 2W/30, N Plug-Jack; Rf Attenuator Interface Type L-Com 38AH5069
RF ATTENUATOR, 2W/30, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:30dB; Frequency Range:DC to 6GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/30, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:30dB; Frequency Range:DC to 6GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5069
Product Name Rf Attenuator, 2W/30, N Plug-Jack; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MCB-R1000-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Plug - PS1-SAC31-30POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
2 suppliers