L-com, Inc. Rf Attenuator, 2W/20, N Plug-Jack; Rf Attenuator Interface Type L-Com LCAT1004-20

Description
RF ATTENUATOR, 2W/20, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:20dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, 2W/20, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:20dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/20, N Plug-Jack; Rf Attenuator Interface Type L-Com - 38AH5068 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/20, N Plug-Jack; Rf Attenuator Interface Type L-Com
38AH5068
Rf Attenuator, 2W/20, N Plug-Jack; Rf Attenuator Interface Type L-Com 38AH5068
RF ATTENUATOR, 2W/20, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:20dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/20, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:20dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5068
Product Name Rf Attenuator, 2W/20, N Plug-Jack; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - BFG.3K.100.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Coaxial Adapters - NALCLC - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 30.7mm, Top Row, Low Detent - 1377G11 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers