L-com, Inc. Rf Attenuator, 2W/7, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com LCAT1004-07

Description
RF ATTENUATOR, 2W/7, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:7dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, 2W/7, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:7dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/7, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com - 38AH5064 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/7, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com
38AH5064
Rf Attenuator, 2W/7, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com 38AH5064
RF ATTENUATOR, 2W/7, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:7dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/7, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:7dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5064
Product Name Rf Attenuator, 2W/7, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

M8 Male Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Female / Jack
Geometry Right Angle
View Details