L-com, Inc. Rf Attenuator, 2W/6, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com LCAT1004-06

Description
RF ATTENUATOR, 2W/6, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:6dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, 2W/6, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:6dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/6, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com - 38AH5063 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/6, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com
38AH5063
Rf Attenuator, 2W/6, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com 38AH5063
RF ATTENUATOR, 2W/6, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:6dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/6, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:6dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5063
Product Name Rf Attenuator, 2W/6, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers