L-com, Inc. Rf Attenuator, 2W/30, N Plug-Jack; Rf Attenuator Interface Type L-Com LCAT1003-30

Description
RF ATTENUATOR, 2W/30, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Description
RF ATTENUATOR, 2W/30, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Attenuator, part number 38AH5057, is a fixed attenuator designed for RF applications, featuring a frequency range from DC to 3 GHz. It has a nominal attenuation of 30 dB and can handle a maximum continuous power of 2 Watts. The device utilizes N-type connectors, with an N male connector on one end and an N female connector on the other, both made from brass with nickel plating. The attenuator is suitable for various applications including instrumentation, RF test systems, and precision measurements. It has a low voltage standing wave ratio (VSWR) of less than 1.2:1, ensuring minimal signal reflection. The operating temperature range is from -55 to +125 degrees Celsius, making it versatile for different environmental conditions. The product is also RoHS compliant.

Datasheet Summary
Powered by GS/AI

The RF Attenuator, part number 38AH5057, is a fixed attenuator designed for RF applications, featuring a frequency range from DC to 3 GHz. It has a nominal attenuation of 30 dB and can handle a maximum continuous power of 2 Watts. The device utilizes N-type connectors, with an N male connector on one end and an N female connector on the other, both made from brass with nickel plating. The attenuator is suitable for various applications including instrumentation, RF test systems, and precision measurements. It has a low voltage standing wave ratio (VSWR) of less than 1.2:1, ensuring minimal signal reflection. The operating temperature range is from -55 to +125 degrees Celsius, making it versatile for different environmental conditions. The product is also RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/30, N Plug-Jack; Rf Attenuator Interface Type L-Com - 38AH5057 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/30, N Plug-Jack; Rf Attenuator Interface Type L-Com
38AH5057
Rf Attenuator, 2W/30, N Plug-Jack; Rf Attenuator Interface Type L-Com 38AH5057
RF ATTENUATOR, 2W/30, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/30, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5057
Product Name Rf Attenuator, 2W/30, N Plug-Jack; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Anderson Power Products
View Details
AX8831 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details