L-com, Inc. Rf Attenuator, 2W/20, N Plug-Jack; Rf Attenuator Interface Type L-Com LCAT1003-20

Description
RF ATTENUATOR, 2W/20, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:20dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, 2W/20, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:20dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/20, N Plug-Jack; Rf Attenuator Interface Type L-Com - 38AH5056 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/20, N Plug-Jack; Rf Attenuator Interface Type L-Com
38AH5056
Rf Attenuator, 2W/20, N Plug-Jack; Rf Attenuator Interface Type L-Com 38AH5056
RF ATTENUATOR, 2W/20, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:20dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/20, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:20dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5056
Product Name Rf Attenuator, 2W/20, N Plug-Jack; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details