L-com, Inc. Rf Attenuator, 2W/10, N Plug-Jack; Rf Attenuator Interface Type L-Com LCAT1003-10

Description
RF ATTENUATOR, 2W/10, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:10dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, 2W/10, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:10dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/10, N Plug-Jack; Rf Attenuator Interface Type L-Com - 38AH5055 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/10, N Plug-Jack; Rf Attenuator Interface Type L-Com
38AH5055
Rf Attenuator, 2W/10, N Plug-Jack; Rf Attenuator Interface Type L-Com 38AH5055
RF ATTENUATOR, 2W/10, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:10dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/10, N PLUG-JACK; RF Attenuator Interface Type:N Male to N Female; Attenuation:10dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5055
Product Name Rf Attenuator, 2W/10, N Plug-Jack; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3247-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22049-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers