L-com, Inc. Rf Attenuator, 2W/4, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com LCAT1003-04

Description
RF ATTENUATOR, 2W/4, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:4dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, 2W/4, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:4dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/4, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com - 38AH5049 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/4, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com
38AH5049
Rf Attenuator, 2W/4, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com 38AH5049
RF ATTENUATOR, 2W/4, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:4dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/4, N PLUG-JACK, 50 OHM; RF Attenuator Interface Type:N Male to N Female; Attenuation:4dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5049
Product Name Rf Attenuator, 2W/4, N Plug-Jack, 50 Ohm; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9386BLK-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details