L-com, Inc. Rf Attenuator, 2W/30, Sma Plug-Jack; Rf Attenuator Interface Type L-Com LCAT1002-30

Description
RF ATTENUATOR, 2W/30, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, 2W/30, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/30, Sma Plug-Jack; Rf Attenuator Interface Type L-Com - 38AH5045 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/30, Sma Plug-Jack; Rf Attenuator Interface Type L-Com
38AH5045
Rf Attenuator, 2W/30, Sma Plug-Jack; Rf Attenuator Interface Type L-Com 38AH5045
RF ATTENUATOR, 2W/30, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/30, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:30dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Brass; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5045
Product Name Rf Attenuator, 2W/30, Sma Plug-Jack; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products