L-com, Inc. 2W/4 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-04

Description
LCAT1002-04 is a 4dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 4±0.5dB Operating temp range from -55 to 125C VSWR <1.2 Frequency range from DC to 3GHz Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet
Description
LCAT1002-04 is a 4dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 4±0.5dB Operating temp range from -55 to 125C VSWR <1.2 Frequency range from DC to 3GHz Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/4 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz - LCAT1002-04 - L-com, Inc.
North Andover, MA, United States
2W/4 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
LCAT1002-04
2W/4 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-04
LCAT1002-04 is a 4dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Attenuation accuracy 4±0.5dB Operating temp range from -55 to 125C VSWR <1.2 Frequency range from DC to 3GHz Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements

LCAT1002-04 is a 4dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Attenuation accuracy 4±0.5dB
  • Operating temp range from -55 to 125C
  • VSWR <1.2
  • Frequency range from DC to 3GHz
  • Input Power 2W max

Application

  • Production systems
  • Prototyping and characterization
  • RF test systems
  • Instrumentation
  • Precision measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1002-04
Product Name 2W/4 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC DC - 40 GHz 6dB Attenuator - ATN06-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - AV101-12LF - 010512-AV101-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.7000 to 1 GHz
View Details
4 suppliers