L-com, Inc. 2W/3 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-03

Description
LCAT1002-03 is a 3dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Operating temp range from -55 to 125C VSWR <1.2 Attenuation accuracy 3±0.5dB Frequency range from DC to 3GHz Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Description
LCAT1002-03 is a 3dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Operating temp range from -55 to 125C VSWR <1.2 Attenuation accuracy 3±0.5dB Frequency range from DC to 3GHz Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements
Datasheet
Datasheet Summary
Powered by GS/AI

The LCAT1002-03 is a 2W RF fixed attenuator designed for use in applications requiring signal attenuation. It features a frequency range from DC to 3 GHz and provides a nominal attenuation of 3 dB with an accuracy of ±0.5 dB. The device is equipped with SMA male and SMA female connectors, ensuring compatibility with standard RF systems. It has a maximum input power rating of 2 Watts for continuous wave (CW) signals and can handle peak power levels of up to 500 Watts for short pulses. The attenuator exhibits a Voltage Standing Wave Ratio (VSWR) of less than 1.2:1, indicating good impedance matching. Constructed from brass with a gold plating, it is also RoHS compliant and suitable for a wide range of applications including instrumentation, RF test systems, and precision measurements. The operating temperature range is from -55 to +125 degrees Celsius, making it versatile for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The LCAT1002-03 is a 2W RF fixed attenuator designed for use in applications requiring signal attenuation. It features a frequency range from DC to 3 GHz and provides a nominal attenuation of 3 dB with an accuracy of ±0.5 dB. The device is equipped with SMA male and SMA female connectors, ensuring compatibility with standard RF systems. It has a maximum input power rating of 2 Watts for continuous wave (CW) signals and can handle peak power levels of up to 500 Watts for short pulses. The attenuator exhibits a Voltage Standing Wave Ratio (VSWR) of less than 1.2:1, indicating good impedance matching. Constructed from brass with a gold plating, it is also RoHS compliant and suitable for a wide range of applications including instrumentation, RF test systems, and precision measurements. The operating temperature range is from -55 to +125 degrees Celsius, making it versatile for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
2W/3 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz - LCAT1002-03 - L-com, Inc.
North Andover, MA, United States
2W/3 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
LCAT1002-03
2W/3 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-03
LCAT1002-03 is a 3dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Operating temp range from -55 to 125C VSWR <1.2 Attenuation accuracy 3±0.5dB Frequency range from DC to 3GHz Input Power 2W max Application Production systems Prototyping and characterization RF test systems Instrumentation Precision measurements

LCAT1002-03 is a 3dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Operating temp range from -55 to 125C
  • VSWR <1.2
  • Attenuation accuracy 3±0.5dB
  • Frequency range from DC to 3GHz
  • Input Power 2W max

Application

  • Production systems
  • Prototyping and characterization
  • RF test systems
  • Instrumentation
  • Precision measurements
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1002-03
Product Name 2W/3 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
8000 MHZ Attenuator - 852-GAT-5+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 8 GHz
Package Type Tape & Reel (TR)
View Details
3 suppliers
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-24-01-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details