L-com, Inc. 2W/2 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-02

Description
LCAT1002-02 is a 2dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Operating temp range from -55 to 125C VSWR <1.2 Attenuation accuracy 2±0.5dB Frequency range from DC to 3GHz Input Power 2W max Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization
Datasheet
Description
LCAT1002-02 is a 2dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Operating temp range from -55 to 125C VSWR <1.2 Attenuation accuracy 2±0.5dB Frequency range from DC to 3GHz Input Power 2W max Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/2 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz - LCAT1002-02 - L-com, Inc.
North Andover, MA, United States
2W/2 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
LCAT1002-02
2W/2 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz LCAT1002-02
LCAT1002-02 is a 2dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features Operating temp range from -55 to 125C VSWR <1.2 Attenuation accuracy 2±0.5dB Frequency range from DC to 3GHz Input Power 2W max Application Production systems RF test systems Instrumentation Precision measurements Prototyping and characterization

LCAT1002-02 is a 2dB RF fixed attenuator from L-com. With gold plated brass body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • Operating temp range from -55 to 125C
  • VSWR <1.2
  • Attenuation accuracy 2±0.5dB
  • Frequency range from DC to 3GHz
  • Input Power 2W max

Application

  • Production systems
  • RF test systems
  • Instrumentation
  • Precision measurements
  • Prototyping and characterization
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1002-02
Product Name 2W/2 dB RF Fixed Attenuator, SMA Male to SMA Female Brass Gold Body Up to 3 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 2.5 GHz
View Details
31.5 dB Programmable Attenuator, 100 MHz - 50 GHz - RCDAT-50G-30 - Mini-Circuits
Specs
Insertion Loss 3.25 dB
VSWR 1.3 :1
View Details
2 suppliers
Fixed Attenuators - Small Signal -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details