L-com, Inc. Rf Attenuator, 2W/5, Sma Plug-Jack; Rf Attenuator Interface Type L-Com LCAT1001-05

Description
RF ATTENUATOR, 2W/5, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:5dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RF ATTENUATOR, 2W/5, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:5dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/5, Sma Plug-Jack; Rf Attenuator Interface Type L-Com - 38AH5026 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/5, Sma Plug-Jack; Rf Attenuator Interface Type L-Com
38AH5026
Rf Attenuator, 2W/5, Sma Plug-Jack; Rf Attenuator Interface Type L-Com 38AH5026
RF ATTENUATOR, 2W/5, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:5dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/5, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:5dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5026
Product Name Rf Attenuator, 2W/5, Sma Plug-Jack; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Plug - NECU-M-S-D12G4-C2-ET - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5420/1399-987-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
2 suppliers
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Stacking Shrouded Banana Plug - 9383 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details