L-com, Inc. Rf Attenuator, 2W/4, Sma Plug-Jack; Rf Attenuator Interface Type L-Com LCAT1001-04

Description
RF ATTENUATOR, 2W/4, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:4dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Description
RF ATTENUATOR, 2W/4, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:4dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The RF Attenuator, part number 38AH5025, is a fixed attenuator designed for RF applications, featuring SMA male to SMA female connectors. It operates within a frequency range of DC to 3 GHz and provides a nominal attenuation of 4 dB with an accuracy of ±0.5 dB. The device can handle a maximum continuous power of 2 Watts and has a Voltage Standing Wave Ratio (VSWR) of less than 1.15:1, making it suitable for various applications including instrumentation, RF test systems, and precision measurements. The body is constructed from stainless steel, ensuring durability, and it is RoHS compliant. The operating temperature range is from -55°C to +125°C, which allows for versatility in different environments.

Datasheet Summary
Powered by GS/AI

The RF Attenuator, part number 38AH5025, is a fixed attenuator designed for RF applications, featuring SMA male to SMA female connectors. It operates within a frequency range of DC to 3 GHz and provides a nominal attenuation of 4 dB with an accuracy of ±0.5 dB. The device can handle a maximum continuous power of 2 Watts and has a Voltage Standing Wave Ratio (VSWR) of less than 1.15:1, making it suitable for various applications including instrumentation, RF test systems, and precision measurements. The body is constructed from stainless steel, ensuring durability, and it is RoHS compliant. The operating temperature range is from -55°C to +125°C, which allows for versatility in different environments.

Suppliers

Company
Product
Description
Supplier Links
Rf Attenuator, 2W/4, Sma Plug-Jack; Rf Attenuator Interface Type L-Com - 38AH5025 - Newark, An Avnet Company
Chicago, IL, United States
Rf Attenuator, 2W/4, Sma Plug-Jack; Rf Attenuator Interface Type L-Com
38AH5025
Rf Attenuator, 2W/4, Sma Plug-Jack; Rf Attenuator Interface Type L-Com 38AH5025
RF ATTENUATOR, 2W/4, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:4dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

RF ATTENUATOR, 2W/4, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:4dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 38AH5025
Product Name Rf Attenuator, 2W/4, Sma Plug-Jack; Rf Attenuator Interface Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Wire Contacts - 1319 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Circular Connector Accessories - BRE.3K.200.NAS-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details