RF ATTENUATOR, 2W/3, SMA PLUG-JACK; RF Attenuator Interface Type:SMA Plug to SMA Jack; Attenuation:3dB; Frequency Range:DC to 3GHz; Input Power:2W; Impedance:50ohm; Attenuator Body Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 38AH5024 |
| Product Name | Rf Attenuator, 2W/3, Sma Plug-Jack; Rf Attenuator Interface Type L-Com |