L-com, Inc. 2W/30dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz LCAT1000-30

Description
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features DC to 6 GHz Frequency Range Max Power 2 Watt (CW) SMA connector interface Attenuation 30±0.75 dB VSWR < 1.35:1 Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems
Datasheet
Description
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features DC to 6 GHz Frequency Range Max Power 2 Watt (CW) SMA connector interface Attenuation 30±0.75 dB VSWR < 1.35:1 Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W/30dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz - LCAT1000-30 - L-com, Inc.
North Andover, MA, United States
2W/30dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz
LCAT1000-30
2W/30dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz LCAT1000-30
LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping. Features DC to 6 GHz Frequency Range Max Power 2 Watt (CW) SMA connector interface Attenuation 30±0.75 dB VSWR < 1.35:1 Application Production systems Prototyping and characterization Instrumentation Precision measurements RF test systems

LCAT1000 is a RF fixed attenuator from L-com. With hex nut on the body, the attenuator has coaxial in-line design with SMA male connector on one end and SMA female connector on the other. The part is available in stock with same day shipping.

Features

  • DC to 6 GHz Frequency Range
  • Max Power 2 Watt (CW)
  • SMA connector interface
  • Attenuation 30±0.75 dB
  • VSWR < 1.35:1

Application

  • Production systems
  • Prototyping and characterization
  • Instrumentation
  • Precision measurements
  • RF test systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Attenuators
Product Number LCAT1000-30
Product Name 2W/30dB RF Fixed Attenuator, SMA Male to SMA Female Passivated Stainless Steel Body Up to 6 GHz
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ATN07-00110CH, Passive GaAs MMIC Attenuator Family - ATN07-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-24-01-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
6 suppliers