L-com, Inc. L-com Ethernet Media Converter 10/100/1000TX RJ45 to Single Gigabit SFP Socket LC-MCGSFP

Description
L-com's LC-MCGSFP Gigabit Ethernet Media Converter is designed to meet the various needs for extending your network and is able to extend a copper based network via fiber cable to a maximum distance up to 80km. Our LC-MCGSFP is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3AB, 10/100/1000Base-TX, and IEEE802.3z 1000Base-SX/LX standards. It can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. Powered by an external 5V DC power supply (included). Features 10/100/1000Base-Tx to 1000Base-SX/LX Converter Status LEDs for easy monitoring of device's status Can be used desktop, or mounted in the LC-MCC14AA media converter chassis One 10/100/1000 Mbps RJ45 Ethernet port (maximum segment length 100 meters) One SFP slot for Gigabit Fiber link, all major 3.3V SFP brands modules that comply to MSA specifications are supported Application Office workstations. Data closets. Large networks.
Description
L-com's LC-MCGSFP Gigabit Ethernet Media Converter is designed to meet the various needs for extending your network and is able to extend a copper based network via fiber cable to a maximum distance up to 80km. Our LC-MCGSFP is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3AB, 10/100/1000Base-TX, and IEEE802.3z 1000Base-SX/LX standards. It can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. Powered by an external 5V DC power supply (included). Features 10/100/1000Base-Tx to 1000Base-SX/LX Converter Status LEDs for easy monitoring of device's status Can be used desktop, or mounted in the LC-MCC14AA media converter chassis One 10/100/1000 Mbps RJ45 Ethernet port (maximum segment length 100 meters) One SFP slot for Gigabit Fiber link, all major 3.3V SFP brands modules that comply to MSA specifications are supported Application Office workstations. Data closets. Large networks.

Suppliers

Company
Product
Description
Supplier Links
L-com Ethernet Media Converter 10/100/1000TX RJ45 to Single Gigabit SFP Socket - LC-MCGSFP - L-com, Inc.
North Andover, MA, United States
L-com Ethernet Media Converter 10/100/1000TX RJ45 to Single Gigabit SFP Socket
LC-MCGSFP
L-com Ethernet Media Converter 10/100/1000TX RJ45 to Single Gigabit SFP Socket LC-MCGSFP
L-com's LC-MCGSFP Gigabit Ethernet Media Converter is designed to meet the various needs for extending your network and is able to extend a copper based network via fiber cable to a maximum distance up to 80km. Our LC-MCGSFP is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3AB, 10/100/1000Base-TX, and IEEE802.3z 1000Base-SX/LX standards. It can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. Powered by an external 5V DC power supply (included). Features 10/100/1000Base-Tx to 1000Base-SX/LX Converter Status LEDs for easy monitoring of device's status Can be used desktop, or mounted in the LC-MCC14AA media converter chassis One 10/100/1000 Mbps RJ45 Ethernet port (maximum segment length 100 meters) One SFP slot for Gigabit Fiber link, all major 3.3V SFP brands modules that comply to MSA specifications are supported Application Office workstations. Data closets. Large networks.

L-com's LC-MCGSFP Gigabit Ethernet Media Converter is designed to meet the various needs for extending your network and is able to extend a copper based network via fiber cable to a maximum distance up to 80km. Our LC-MCGSFP is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3AB, 10/100/1000Base-TX, and IEEE802.3z 1000Base-SX/LX standards. It can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. Powered by an external 5V DC power supply (included).

Features

  • 10/100/1000Base-Tx to 1000Base-SX/LX Converter
  • Status LEDs for easy monitoring of device's status
  • Can be used desktop, or mounted in the LC-MCC14AA media converter chassis
  • One 10/100/1000 Mbps RJ45 Ethernet port (maximum segment length 100 meters)
  • One SFP slot for Gigabit Fiber link, all major 3.3V SFP brands modules that comply to MSA specifications are supported

Application

  • Office workstations.
  • Data closets.
  • Large networks.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number LC-MCGSFP
Product Name L-com Ethernet Media Converter 10/100/1000TX RJ45 to Single Gigabit SFP Socket
Network Gigabit
Unlock Full Specs
to access all available technical data

Similar Products

Hardened Copper to Fiber Ethernet Media Converters - IMC-561 - Volktek Corporation
Specs
Form Factor Module
Operating Temperature -10 to 60 C (14 to 140 F)
Network Multimode Fiber
View Details
Resistive coupler - resistive-coupler - BARTEC
Specs
Operating Temperature -40 to 15.56 C (-40 to 60 F)
View Details
Mini Displayport Male To HDMI Female Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Form Factor Module
Network HDMI Female
View Details
Ethernet Media Converters - 2217269 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector RJ-45; RJ45, SFP
View Details