L-com, Inc. L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000SX Multimode ST (2km) LC-MCGMM-ST

Description
L-com's LC-MCGMM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-ST is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-SX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features 10/100/1000Base-TX to 1000Base-SX Media Converter Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Duplex Multimode ST-Type Connector Extends up to 2km Status LEDs for easy monitoring of device's status Application Large networks. Office workstations. Data closets.
Description
L-com's LC-MCGMM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-ST is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-SX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features 10/100/1000Base-TX to 1000Base-SX Media Converter Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Duplex Multimode ST-Type Connector Extends up to 2km Status LEDs for easy monitoring of device's status Application Large networks. Office workstations. Data closets.

Suppliers

Company
Product
Description
Supplier Links
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000SX Multimode ST (2km) - LC-MCGMM-ST - L-com, Inc.
North Andover, MA, United States
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000SX Multimode ST (2km)
LC-MCGMM-ST
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000SX Multimode ST (2km) LC-MCGMM-ST
L-com's LC-MCGMM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-ST is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-SX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features 10/100/1000Base-TX to 1000Base-SX Media Converter Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Duplex Multimode ST-Type Connector Extends up to 2km Status LEDs for easy monitoring of device's status Application Large networks. Office workstations. Data closets.

L-com's LC-MCGMM-ST gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over ST multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-ST is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-SX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included).

Features

  • 10/100/1000Base-TX to 1000Base-SX Media Converter
  • Can be used desktop, or mounted in the LC-MCC14AA media converter chassis
  • Duplex Multimode ST-Type Connector
  • Extends up to 2km
  • Status LEDs for easy monitoring of device's status

Application

  • Large networks.
  • Office workstations.
  • Data closets.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number LC-MCGMM-ST
Product Name L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000SX Multimode ST (2km)
Network 1000Base-SX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - 2084-IMC-450-SE-US-A-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 10/100
Connector SC
View Details
Fully Isolated DIN Rail RS-232/485 Converter/Line Driver - DCP485-S - Dataforth Corporation
Specs
Form Factor Module; DIN Rail Mounted
Features Duplex; LED Indicator
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Asynchronous Optical Bit-Driver® - 2005 SM - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details