L-com, Inc. L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000SX Multimode SC (2km) LC-MCGMM-SC

Description
L-com's LC-MCGMM-SC gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over SC multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-SC is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-SX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Duplex Multimode SC-Type Connector Extends up to 2km Status LEDs for easy monitoring of device's status 10/100/1000Base-TX to 1000Base-SX Media Converter Application Data closets. Large networks. Office workstations.
Description
L-com's LC-MCGMM-SC gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over SC multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-SC is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-SX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Duplex Multimode SC-Type Connector Extends up to 2km Status LEDs for easy monitoring of device's status 10/100/1000Base-TX to 1000Base-SX Media Converter Application Data closets. Large networks. Office workstations.

Suppliers

Company
Product
Description
Supplier Links
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000SX Multimode SC (2km) - LC-MCGMM-SC - L-com, Inc.
North Andover, MA, United States
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000SX Multimode SC (2km)
LC-MCGMM-SC
L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000SX Multimode SC (2km) LC-MCGMM-SC
L-com's LC-MCGMM-SC gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over SC multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-SC is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-SX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included). Features Can be used desktop, or mounted in the LC-MCC14AA media converter chassis Duplex Multimode SC-Type Connector Extends up to 2km Status LEDs for easy monitoring of device's status 10/100/1000Base-TX to 1000Base-SX Media Converter Application Data closets. Large networks. Office workstations.

L-com's LC-MCGMM-SC gigabit ethernet media converter offer users a cost effective solution to extend their gigabit network over SC multimode Fiber optic cabling to a maximum distance up to 2km. The LC-MCGMM-SC is fully compliant with IEEE802.3, IEEE802.3U, IEEE802.3ab, 10/100/1000Base-Tx, and IEEE802.3z 1000Base-SX standards. it can be used as a standalone converter or installed into our LC-MCC14AA 14 slot Media Converter chassis. Operation status can be locally monitored through a set of diagnostic LEDs located on the front panel. The converter is powered by an external 5V DC power supply (included).

Features

  • Can be used desktop, or mounted in the LC-MCC14AA media converter chassis
  • Duplex Multimode SC-Type Connector
  • Extends up to 2km
  • Status LEDs for easy monitoring of device's status
  • 10/100/1000Base-TX to 1000Base-SX Media Converter

Application

  • Data closets.
  • Large networks.
  • Office workstations.
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number LC-MCGMM-SC
Product Name L-com Ethernet Media Converter 10/100/1000TX RJ45 to 1000SX Multimode SC (2km)
Network 1000Base-SX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converter - SHACK™ - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network Single Mode
View Details
Media Converters - 2084-BB-FOSTCDRI-INV-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Connector ST
Cable Length 4000 m (4374 yd)
View Details
Ethernet Media Converters - 2725969 - RS Components, Ltd.
Specs
Operating Temperature 70 C (158 F)
Connector RJ-45; SFP, RJ45
View Details
High-Speed Ethernet with RS485 Board for Laureate™ Meters, Counters & Timers -  - Laurel Electronics LLC
Specs
Form Factor Board
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector RJ-45
View Details