L-com, Inc. Industrial Ethernet Media Converter 2x RJ45 10/100/1000TX 1x SFP 1000FX IES-MCG-SFP

Description
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features IES Series are unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately); Need an SFP Module? Find them (Here Sold Seperately) Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect IES-MCG-SFP is a 3 port, triple speed, gigabit Industrial Ethernet Media Convertor or Extender with 2x 10/100/1000TX RJ45 ports and 1x 1000FX SFP port Application 802.3u Factory Floor applications SCADA Automation Industrial Ethernet media converter
Description
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features IES Series are unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately); Need an SFP Module? Find them (Here Sold Seperately) Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect IES-MCG-SFP is a 3 port, triple speed, gigabit Industrial Ethernet Media Convertor or Extender with 2x 10/100/1000TX RJ45 ports and 1x 1000FX SFP port Application 802.3u Factory Floor applications SCADA Automation Industrial Ethernet media converter

Suppliers

Company
Product
Description
Supplier Links
Industrial Ethernet Media Converter 2x RJ45 10/100/1000TX 1x SFP 1000FX - IES-MCG-SFP - L-com, Inc.
North Andover, MA, United States
Industrial Ethernet Media Converter 2x RJ45 10/100/1000TX 1x SFP 1000FX
IES-MCG-SFP
Industrial Ethernet Media Converter 2x RJ45 10/100/1000TX 1x SFP 1000FX IES-MCG-SFP
L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today! Features IES Series are unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately); Need an SFP Module? Find them (Here Sold Seperately) Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect IES-MCG-SFP is a 3 port, triple speed, gigabit Industrial Ethernet Media Convertor or Extender with 2x 10/100/1000TX RJ45 ports and 1x 1000FX SFP port Application 802.3u Factory Floor applications SCADA Automation Industrial Ethernet media converter

L-com offers a series of plug and play Industrial Ethernet Converters which feature dual 10/100TX RJ45 ports as well as one duplex SC fiber port. The LCMC series consist of Multimode and Single mode versions with optics supporting up to 80 kilometers over Single mode for long haul industrial ethernet media converter applications. Each unit is powered by an external 24V DC Industrial Power Supply, (Sold Separately) and is 35mm DIN rail mountable. Easy to read LEDs provide at-a-glance systems status information. Order online today!

Features

  • IES Series are unmanaged, plug & play design with LED indicators that are easy to install on standard 35mm DIN rails
  • Operating Temperature of -40°C to +85°C meets harsh industrial requirements; IP40 Aluminum alloy heat-sink shell and fan-less design greatly extends MTBF
  • Power Consumption: 24V (24V Industrial Power Supply, Sold Seperately); Need an SFP Module? Find them (Here Sold Seperately)
  • Auto-MDI/MDI-X ports support straight or crossover cables and Full or Half-duplex modes with Auto-detect
  • IES-MCG-SFP is a 3 port, triple speed, gigabit Industrial Ethernet Media Convertor or Extender with 2x 10/100/1000TX RJ45 ports and 1x 1000FX SFP port

Application

  • 802.3u
  • Factory Floor applications
  • SCADA
  • Automation
  • Industrial Ethernet media converter
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Network Media Converters
Product Number IES-MCG-SFP
Product Name Industrial Ethernet Media Converter 2x RJ45 10/100/1000TX 1x SFP 1000FX
Network 1000FX
Unlock Full Specs
to access all available technical data

Similar Products

Hardened SFP/1250-ED, SSLX-SM/LC (1550XMT/1310RCV) 40km (also known as 808-38724) - SFP-GSS-40KRX-LC - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Simplex LC
View Details
Signal Powered Fiber Optic Converter - LDM80-S-025 - Dataforth Corporation
Specs
Form Factor Module
Network RS-232/422/485
Connector ST
View Details
CAN Bus to Fiber Repeater - 2149 - S.I. Tech, Inc.
Specs
Form Factor CAN; Module
Operating Temperature 0.0 to 70 C (32 to 158 F)
Compliances UL Listed. Meets FCC requirements of Class A, Part 15 Computing Devices Standard.
View Details
Ethernet / LWL P-P-Coupler - ethernet-lwl-p-p-coupler - BARTEC
Specs
Operating Temperature -31.67 to 15.56 C (-25 to 60 F)
View Details