L-com, Inc. 5150 MHz to 5850 MHz V/H Dual Polarization Flat Panel, 18 dBi gain, Ruggedized, 2 X N Female Connectors HG5158DP-18

Description
The L-com HG5158DP-18 is a high performance flat panel antenna engineered for superior performance and specifically designed for rugged environments with a low profile aesthetically pleasing design. L-com's HG5158DP-18 has 18 dBi gain. Measuring 10" x 10" this antenna is extremely compact and toughened to stand up to all environments. The HG5158DP-18 operates from 5150 to 5850 MHz which is ideal for Point to Point applications where form factor is a concern. The HG5158DP-18 from L-com has 17° Horizontal Beamwidth and 17° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 5150-5850 MHz HG5158DP-18 is rugged and weatherproof. The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The 2 x Type N Female connectorized HG5158DP-18 antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance flat panel antenna engineered for superior performance antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications IEEE 802.11a Wireless LAN 5.8GHz UNII and ISM Applications Unlicensed European 5.4 GHz Band Applications WiMAX Technology Wi-Fi Systems 5.8 GHz Wireless Video Systems
Datasheet
Description
The L-com HG5158DP-18 is a high performance flat panel antenna engineered for superior performance and specifically designed for rugged environments with a low profile aesthetically pleasing design. L-com's HG5158DP-18 has 18 dBi gain. Measuring 10" x 10" this antenna is extremely compact and toughened to stand up to all environments. The HG5158DP-18 operates from 5150 to 5850 MHz which is ideal for Point to Point applications where form factor is a concern. The HG5158DP-18 from L-com has 17° Horizontal Beamwidth and 17° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 5150-5850 MHz HG5158DP-18 is rugged and weatherproof. The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The 2 x Type N Female connectorized HG5158DP-18 antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance flat panel antenna engineered for superior performance antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications IEEE 802.11a Wireless LAN 5.8GHz UNII and ISM Applications Unlicensed European 5.4 GHz Band Applications WiMAX Technology Wi-Fi Systems 5.8 GHz Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5150 MHz to 5850 MHz V/H Dual Polarization Flat Panel, 18 dBi gain, Ruggedized, 2 X N Female Connectors - HG5158DP-18 - L-com, Inc.
North Andover, MA, United States
5150 MHz to 5850 MHz V/H Dual Polarization Flat Panel, 18 dBi gain, Ruggedized, 2 X N Female Connectors
HG5158DP-18
5150 MHz to 5850 MHz V/H Dual Polarization Flat Panel, 18 dBi gain, Ruggedized, 2 X N Female Connectors HG5158DP-18
The L-com HG5158DP-18 is a high performance flat panel antenna engineered for superior performance and specifically designed for rugged environments with a low profile aesthetically pleasing design. L-com's HG5158DP-18 has 18 dBi gain. Measuring 10" x 10" this antenna is extremely compact and toughened to stand up to all environments. The HG5158DP-18 operates from 5150 to 5850 MHz which is ideal for Point to Point applications where form factor is a concern. The HG5158DP-18 from L-com has 17° Horizontal Beamwidth and 17° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 5150-5850 MHz HG5158DP-18 is rugged and weatherproof. The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The 2 x Type N Female connectorized HG5158DP-18 antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance flat panel antenna engineered for superior performance antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications IEEE 802.11a Wireless LAN 5.8GHz UNII and ISM Applications Unlicensed European 5.4 GHz Band Applications WiMAX Technology Wi-Fi Systems 5.8 GHz Wireless Video Systems

The L-com HG5158DP-18 is a high performance flat panel antenna engineered for superior performance and specifically designed for rugged environments with a low profile aesthetically pleasing design. L-com's HG5158DP-18 has 18 dBi gain. Measuring 10" x 10" this antenna is extremely compact and toughened to stand up to all environments. The HG5158DP-18 operates from 5150 to 5850 MHz which is ideal for Point to Point applications where form factor is a concern. The HG5158DP-18 from L-com has 17° Horizontal Beamwidth and 17° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 5150-5850 MHz HG5158DP-18 is rugged and weatherproof. The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The 2 x Type N Female connectorized HG5158DP-18 antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance flat panel antenna engineered for superior performance antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Dual Polarity feed system in single enclosure
  • Includes tilt and swivel mast mounting
  • Two integral N-Female connectors
  • UV-resistant radome for all-weather operation
  • MIMO - Multiple-Input and Multiple-Output

Application

  • 5.3 GHz, 5.4 GHz and 5.8 GHz Band Applications
  • IEEE 802.11a Wireless LAN
  • 5.8GHz UNII and ISM Applications
  • Unlicensed European 5.4 GHz Band Applications
  • WiMAX Technology
  • Wi-Fi Systems
  • 5.8 GHz Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number HG5158DP-18
Product Name 5150 MHz to 5850 MHz V/H Dual Polarization Flat Panel, 18 dBi gain, Ruggedized, 2 X N Female Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Hybrid Power Straight Press Fit Type Edge Card Connector - 80305-2P04S241CB30PA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details
D Series: Push Button Quick Disconnect Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details