L-com, Inc. 4400 MHz to 5000 MHz V/H Dual Polarization 90 degree Sector, 14 dBi gain, Ruggedized, 2 X N Female Connectors HG4450-14DP-090

Description
The L-com HG4450-14DP-090 is a high performance sector antenna specifically designed for Military-Public safety applications. L-com's HG4450-14DP-090 has 14 dBi gain and 90 degree horizontal patterns. Measuring 12" x 5" this antenna is extremely compact and toughened to stand up to all environments. The HG4450-14DP-090 operates from 4400 to 5000 MHz which is ideal for Point to Multipoint coverage. Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG4450-14DP-090 from L-com has 90° Horizontal Beamwidth and 15° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 2 x Type N Female connectorized HG4450-14DP-090 antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance sector antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 4.4 GHz Military Bands 4.9 GHz Public Safety Bands 5G applications Wireless Internet Services
Datasheet
Description
The L-com HG4450-14DP-090 is a high performance sector antenna specifically designed for Military-Public safety applications. L-com's HG4450-14DP-090 has 14 dBi gain and 90 degree horizontal patterns. Measuring 12" x 5" this antenna is extremely compact and toughened to stand up to all environments. The HG4450-14DP-090 operates from 4400 to 5000 MHz which is ideal for Point to Multipoint coverage. Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG4450-14DP-090 from L-com has 90° Horizontal Beamwidth and 15° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 2 x Type N Female connectorized HG4450-14DP-090 antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance sector antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 4.4 GHz Military Bands 4.9 GHz Public Safety Bands 5G applications Wireless Internet Services
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4400 MHz to 5000 MHz V/H Dual Polarization 90 degree Sector, 14 dBi gain, Ruggedized, 2 X N Female Connectors - HG4450-14DP-090 - L-com, Inc.
North Andover, MA, United States
4400 MHz to 5000 MHz V/H Dual Polarization 90 degree Sector, 14 dBi gain, Ruggedized, 2 X N Female Connectors
HG4450-14DP-090
4400 MHz to 5000 MHz V/H Dual Polarization 90 degree Sector, 14 dBi gain, Ruggedized, 2 X N Female Connectors HG4450-14DP-090
The L-com HG4450-14DP-090 is a high performance sector antenna specifically designed for Military-Public safety applications. L-com's HG4450-14DP-090 has 14 dBi gain and 90 degree horizontal patterns. Measuring 12" x 5" this antenna is extremely compact and toughened to stand up to all environments. The HG4450-14DP-090 operates from 4400 to 5000 MHz which is ideal for Point to Multipoint coverage. Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG4450-14DP-090 from L-com has 90° Horizontal Beamwidth and 15° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 2 x Type N Female connectorized HG4450-14DP-090 antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance sector antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 4.4 GHz Military Bands 4.9 GHz Public Safety Bands 5G applications Wireless Internet Services

The L-com HG4450-14DP-090 is a high performance sector antenna specifically designed for Military-Public safety applications. L-com's HG4450-14DP-090 has 14 dBi gain and 90 degree horizontal patterns. Measuring 12" x 5" this antenna is extremely compact and toughened to stand up to all environments. The HG4450-14DP-090 operates from 4400 to 5000 MHz which is ideal for Point to Multipoint coverage. Rugged and Weatherproof: The 2-port flat panel antenna features a heavy-duty UV-resistant plastic radome for all-weather operation. The HG4450-14DP-090 from L-com has 90° Horizontal Beamwidth and 15° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 2 x Type N Female connectorized HG4450-14DP-090 antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance sector antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Dual Polarity feed system in single enclosure
  • Includes tilt and swivel mast mounting
  • Two integral N-Female connectors
  • UV-resistant radome for all-weather operation
  • MIMO - Multiple-Input and Multiple-Output

Application

  • 4.4 GHz Military Bands
  • 4.9 GHz Public Safety Bands
  • 5G applications
  • Wireless Internet Services
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number HG4450-14DP-090
Product Name 4400 MHz to 5000 MHz V/H Dual Polarization 90 degree Sector, 14 dBi gain, Ruggedized, 2 X N Female Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C 90° Plug - 190607 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub, D-Shaped Connector Accessories - 2262-A42029-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details