L-com, Inc. 3300 MHz to 4200 MHz VH Dual Polarization Flat Panel, 14 dBi gain, Ruggedized, 2 X N Female Connectors HG3514DP

Description
The L-com HG3514DP is a high performance flat panel antenna engineered for superior performance and specifically designed for rugged environments with a low profile aesthetically pleasing design. L-com's HG3514DP has 14 dBi gain. Measuring 7.5" x 7.5" this antenna is extremely compact and toughened to stand up to all environments. The HG3514DP operates from 3500 to 4200 MHz which is ideal for Point to Point applications where form factor is a concern and coverage of extended CBRS is necessary. The HG3514DP from L-com has 45° Horizontal Beamwidth and 40° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 3500-4200 MHz HG3514DP can be used with APs and Routers with 1 or 2 antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. The 2 x Type N Female connectorized HG3514DP antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance flat panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 3.5 GHz Band Applications SOFDMA CBRS and Extended CBRS Wireless Internet Provider "cell" sites Wireless LAN systems & IEEE 802.16e Applications
Datasheet
Description
The L-com HG3514DP is a high performance flat panel antenna engineered for superior performance and specifically designed for rugged environments with a low profile aesthetically pleasing design. L-com's HG3514DP has 14 dBi gain. Measuring 7.5" x 7.5" this antenna is extremely compact and toughened to stand up to all environments. The HG3514DP operates from 3500 to 4200 MHz which is ideal for Point to Point applications where form factor is a concern and coverage of extended CBRS is necessary. The HG3514DP from L-com has 45° Horizontal Beamwidth and 40° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 3500-4200 MHz HG3514DP can be used with APs and Routers with 1 or 2 antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. The 2 x Type N Female connectorized HG3514DP antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance flat panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 3.5 GHz Band Applications SOFDMA CBRS and Extended CBRS Wireless Internet Provider "cell" sites Wireless LAN systems & IEEE 802.16e Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300 MHz to 4200 MHz VH Dual Polarization Flat Panel, 14 dBi gain, Ruggedized, 2 X N Female Connectors - HG3514DP - L-com, Inc.
North Andover, MA, United States
3300 MHz to 4200 MHz VH Dual Polarization Flat Panel, 14 dBi gain, Ruggedized, 2 X N Female Connectors
HG3514DP
3300 MHz to 4200 MHz VH Dual Polarization Flat Panel, 14 dBi gain, Ruggedized, 2 X N Female Connectors HG3514DP
The L-com HG3514DP is a high performance flat panel antenna engineered for superior performance and specifically designed for rugged environments with a low profile aesthetically pleasing design. L-com's HG3514DP has 14 dBi gain. Measuring 7.5" x 7.5" this antenna is extremely compact and toughened to stand up to all environments. The HG3514DP operates from 3500 to 4200 MHz which is ideal for Point to Point applications where form factor is a concern and coverage of extended CBRS is necessary. The HG3514DP from L-com has 45° Horizontal Beamwidth and 40° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 3500-4200 MHz HG3514DP can be used with APs and Routers with 1 or 2 antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. The 2 x Type N Female connectorized HG3514DP antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance flat panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Dual Polarity feed system in single enclosure Includes tilt and swivel mast mounting Two integral N-Female connectors UV-resistant radome for all-weather operation MIMO - Multiple-Input and Multiple-Output Application 3.5 GHz Band Applications SOFDMA CBRS and Extended CBRS Wireless Internet Provider "cell" sites Wireless LAN systems & IEEE 802.16e Applications

The L-com HG3514DP is a high performance flat panel antenna engineered for superior performance and specifically designed for rugged environments with a low profile aesthetically pleasing design. L-com's HG3514DP has 14 dBi gain. Measuring 7.5" x 7.5" this antenna is extremely compact and toughened to stand up to all environments. The HG3514DP operates from 3500 to 4200 MHz which is ideal for Point to Point applications where form factor is a concern and coverage of extended CBRS is necessary. The HG3514DP from L-com has 45° Horizontal Beamwidth and 40° Vertical Beamwidth patterns with Vertical + Horizontal polarization and features 2 x Type N Female connectors. The 3500-4200 MHz HG3514DP can be used with APs and Routers with 1 or 2 antenna ports. This antenna incorporates advanced dual polarization technology that allows for the interoperability of two radios transmit and receive paths. This technology allows for the attenuation of unwanted signals from adjacent channels and/or co-located equipment. The 2 x Type N Female connectorized HG3514DP antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high performance flat panel antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Dual Polarity feed system in single enclosure
  • Includes tilt and swivel mast mounting
  • Two integral N-Female connectors
  • UV-resistant radome for all-weather operation
  • MIMO - Multiple-Input and Multiple-Output

Application

  • 3.5 GHz Band Applications
  • SOFDMA
  • CBRS and Extended CBRS
  • Wireless Internet Provider "cell" sites
  • Wireless LAN systems & IEEE 802.16e Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number HG3514DP
Product Name 3300 MHz to 4200 MHz VH Dual Polarization Flat Panel, 14 dBi gain, Ruggedized, 2 X N Female Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
Board to Board Connectors - Box Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
RJ45 For 4 Pair Cables 90 Deg Plug w/ATUM Strain Relief (Cat 6a) - 110912 (568A) - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details