L-com, Inc. 2.4 GHz 20 dBi Die Cast Mini-Reflector Grid Antenna - N Female 5-Pack HG2420EG-NF-5PK

Description
The HyperLink Directional Reflector Grid WiFi Antenna provides 20 dBi gain with a 12° horizontal beam-width for directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2420G WiFi antenna is supplied with a 60 degree tilts and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in Singles This antenna is also available in Singles - HG2420EG-NF For additional information and complete specifications, see the data sheet in the downloads section. Features 12° beam-width & 12 inch coax lead Die-cast aluminum construction Easy to assemble All weather operation UV stable light gray powder coat finish Application Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications
Description
The HyperLink Directional Reflector Grid WiFi Antenna provides 20 dBi gain with a 12° horizontal beam-width for directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2420G WiFi antenna is supplied with a 60 degree tilts and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in Singles This antenna is also available in Singles - HG2420EG-NF For additional information and complete specifications, see the data sheet in the downloads section. Features 12° beam-width & 12 inch coax lead Die-cast aluminum construction Easy to assemble All weather operation UV stable light gray powder coat finish Application Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 20 dBi Die Cast Mini-Reflector Grid Antenna - N Female 5-Pack - HG2420EG-NF-5PK - L-com, Inc.
North Andover, MA, United States
2.4 GHz 20 dBi Die Cast Mini-Reflector Grid Antenna - N Female 5-Pack
HG2420EG-NF-5PK
2.4 GHz 20 dBi Die Cast Mini-Reflector Grid Antenna - N Female 5-Pack HG2420EG-NF-5PK
The HyperLink Directional Reflector Grid WiFi Antenna provides 20 dBi gain with a 12° horizontal beam-width for directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2420G WiFi antenna is supplied with a 60 degree tilts and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in Singles This antenna is also available in Singles - HG2420EG-NF For additional information and complete specifications, see the data sheet in the downloads section. Features 12° beam-width & 12 inch coax lead Die-cast aluminum construction Easy to assemble All weather operation UV stable light gray powder coat finish Application Wireless Bridges, Backhaul Applications & Wireless Video Systems 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications

The HyperLink Directional Reflector Grid WiFi Antenna provides 20 dBi gain with a 12° horizontal beam-width for directional applications. Applications include point to point systems, point to multi-point and wireless bridges in the 2.4GHz ISM band as well as IEEE 802.11b/g/n wireless LAN systems. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization.
This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.
The HG2420G WiFi antenna is supplied with a 60 degree tilts and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°.
Available in Singles
This antenna is also available in Singles - HG2420EG-NF
For additional information and complete specifications, see the data sheet in the downloads section.

Features

  • 12° beam-width & 12 inch coax lead
  • Die-cast aluminum construction
  • Easy to assemble
  • All weather operation
  • UV stable light gray powder coat finish

Application

  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
  • Point to Point Systems & Point to Multi-point Systems
  • WiFi Systems & Long-range Directional Applications
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2420EG-NF-5PK
Product Name 2.4 GHz 20 dBi Die Cast Mini-Reflector Grid Antenna - N Female 5-Pack
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS Marine Antenna With RG58 White Cable (L-3mtr) + N Female St. Connector - ET-GPMR-2L10M-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Pattern Type Omni directional
Primary Frequency Range 1575.4 MHz
View Details
Monopole Rod Antenna - Model SAS-551 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details