L-com, Inc. 2.4 GHz to 2.5 GHz 20 dBi Lightweight Die-cast Grid Antenna Type N Female Connector HG2420EG-1-NF

Description
The L-com HG2420EG-1-NF is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2420EG-1-NF has 18 to 20 dBi gain. The HG2420EG-1-NF operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2420EG-1-NF from L-com has 16° Vertical and 12° Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N female connectors. The 2400-2500 MHz HG2420EG-1-NF is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The Type N female connectorized HG2420EG-1-NF antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Easy to assemble UV stable powder coat finish Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems Wi-Fi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems
Datasheet
Description
The L-com HG2420EG-1-NF is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2420EG-1-NF has 18 to 20 dBi gain. The HG2420EG-1-NF operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2420EG-1-NF from L-com has 16° Vertical and 12° Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N female connectors. The 2400-2500 MHz HG2420EG-1-NF is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The Type N female connectorized HG2420EG-1-NF antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Easy to assemble UV stable powder coat finish Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems Wi-Fi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz to 2.5 GHz 20 dBi Lightweight Die-cast Grid Antenna Type N Female Connector - HG2420EG-1-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz to 2.5 GHz 20 dBi Lightweight Die-cast Grid Antenna Type N Female Connector
HG2420EG-1-NF
2.4 GHz to 2.5 GHz 20 dBi Lightweight Die-cast Grid Antenna Type N Female Connector HG2420EG-1-NF
The L-com HG2420EG-1-NF is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2420EG-1-NF has 18 to 20 dBi gain. The HG2420EG-1-NF operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2420EG-1-NF from L-com has 16° Vertical and 12° Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N female connectors. The 2400-2500 MHz HG2420EG-1-NF is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The Type N female connectorized HG2420EG-1-NF antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features All weather operation Easy to assemble UV stable powder coat finish Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems Wi-Fi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems

The L-com HG2420EG-1-NF is a high-performance light weight reflector grid antenna specifically designed for long-range directional point to point systems, point to multipoint and wireless bridges. L-com's HG2420EG-1-NF has 18 to 20 dBi gain. The HG2420EG-1-NF operates from 2400 to 2500 MHz which is ideal for WLAN backhaul. The HG2420EG-1-NF from L-com has 16° Vertical and 12° Horizontal Beamwidth patterns with vertical or horizontal polarization and features Type N female connectors. The 2400-2500 MHz HG2420EG-1-NF is shipped as a 2-piece reflector grid which is simple to assemble and greatly reduces shipping costs. The Type N female connectorized HG2420EG-1-NF antenna from L-com has mounting bracket and hardware included which makes this antenna very easy to install. This high-performance light weight reflector grid antenna just like our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • All weather operation
  • Easy to assemble
  • UV stable powder coat finish
  • Die-cast aluminum construction

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
  • Point to Point (PtP) Systems & Point to Multi-point (PtMP) Systems
  • Wi-Fi Systems & Long-range Directional Applications
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
Supplier's Site Datasheet
Antenna, 2.4Ghz-2.5Ghz, Grid; Antenna Type L-Com - 90AJ5223 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 2.4Ghz-2.5Ghz, Grid; Antenna Type L-Com
90AJ5223
Antenna, 2.4Ghz-2.5Ghz, Grid; Antenna Type L-Com 90AJ5223
ANTENNA, 2.4GHZ-2.5GHZ, GRID; Antenna Type:Grid; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:20dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:

ANTENNA, 2.4GHZ-2.5GHZ, GRID; Antenna Type:Grid; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:20dBi; VSWR:1.5; Input Power:100W; Input Impedance:50ohm; Product Range:

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2420EG-1-NF 90AJ5223
Product Name 2.4 GHz to 2.5 GHz 20 dBi Lightweight Die-cast Grid Antenna Type N Female Connector Antenna, 2.4Ghz-2.5Ghz, Grid; Antenna Type L-Com
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1513151-1 - Powell Electronics, Inc.
TE Connectivity
View Details
7 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Specs
Polarization Linear
Primary Frequency Range 1561.0 to 1606.0 MHz
Gain 1.4 dB
View Details
5G NR MIMO / 4G / 3G / 2G, WIFI 2.4/5.0/6.0 GHz ISM -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details