L-com, Inc. Antenna, Grid, 2.4Ghz; Antenna Type L-Com HG2419G-NF-5PK

Description
ANTENNA, GRID, 2.4GHZ; Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:2.5GHz; Impedance:50ohm RoHS Compliant: Yes
Datasheet
Description
ANTENNA, GRID, 2.4GHZ; Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:2.5GHz; Impedance:50ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antenna, Grid, 2.4Ghz; Antenna Type L-Com - 23T6495 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Grid, 2.4Ghz; Antenna Type L-Com
23T6495
Antenna, Grid, 2.4Ghz; Antenna Type L-Com 23T6495
ANTENNA, GRID, 2.4GHZ; Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:2.5GHz; Impedance:50ohm RoHS Compliant: Yes

ANTENNA, GRID, 2.4GHZ; Antenna Type:-; Frequency Min:-; Frequency Max:-; Antenna Mounting:-; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:-; Product Range:-; Frequency:2.5GHz; Impedance:50ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Antennas
Product Number 23T6495
Product Name Antenna, Grid, 2.4Ghz; Antenna Type L-Com
VSWR 1.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
OEM Patch Multiband GNSS Antenna - AS-ANT2B-OEM-L1L2-02SMA-00 - ArduSimple
Specs
Gain 25 dB
VSWR 2 :1
Operating Temperature -22 to 185 F (-30 to 85 C)
View Details