L-com, Inc. 2.4 GHz 15 dBi Yagi Antenna - 4ft RP-TNC Plug Connector HG2415Y-RTP

Description
Superior Performance The HyperGain HG2415Y Radome Enclosed Yagi WiFi Antenna features high gain and a 30° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2415Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 30° beam-width & DC Short lightning protection 4ft low-loss coax lead terminated with a RP-TNC-Plug connector Can be installed for either vertical or horizontal polarization Includes tilt and swivel mast mount Light weight, UV-stable & UL flame rated radome Application 2.4 GHz ISM Band WiFi & wireless video systems Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g &IEEE 802.11n Wireless LAN
Description
Superior Performance The HyperGain HG2415Y Radome Enclosed Yagi WiFi Antenna features high gain and a 30° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2415Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 30° beam-width & DC Short lightning protection 4ft low-loss coax lead terminated with a RP-TNC-Plug connector Can be installed for either vertical or horizontal polarization Includes tilt and swivel mast mount Light weight, UV-stable & UL flame rated radome Application 2.4 GHz ISM Band WiFi & wireless video systems Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g &IEEE 802.11n Wireless LAN

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 15 dBi Yagi Antenna - 4ft RP-TNC Plug Connector - HG2415Y-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 15 dBi Yagi Antenna - 4ft RP-TNC Plug Connector
HG2415Y-RTP
2.4 GHz 15 dBi Yagi Antenna - 4ft RP-TNC Plug Connector HG2415Y-RTP
Superior Performance The HyperGain HG2415Y Radome Enclosed Yagi WiFi Antenna features high gain and a 30° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2415Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 30° beam-width & DC Short lightning protection 4ft low-loss coax lead terminated with a RP-TNC-Plug connector Can be installed for either vertical or horizontal polarization Includes tilt and swivel mast mount Light weight, UV-stable & UL flame rated radome Application 2.4 GHz ISM Band WiFi & wireless video systems Bluetooth® & public wireless hotspot Directional and multipoint applications IEEE 802.11b, 802.11g &IEEE 802.11n Wireless LAN

Superior Performance
The HyperGain HG2415Y Radome Enclosed Yagi WiFi Antenna features high gain and a 30° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2415Y antenna is supplied with a 60 degree tilt and swivel mast mount kit.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • 30° beam-width & DC Short lightning protection
  • 4ft low-loss coax lead terminated with a RP-TNC-Plug connector
  • Can be installed for either vertical or horizontal polarization
  • Includes tilt and swivel mast mount
  • Light weight, UV-stable & UL flame rated radome

Application

  • 2.4 GHz ISM Band
  • WiFi & wireless video systems
  • Bluetooth® & public wireless hotspot
  • Directional and multipoint applications
  • IEEE 802.11b, 802.11g &IEEE 802.11n Wireless LAN
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2415Y-RTP
Product Name 2.4 GHz 15 dBi Yagi Antenna - 4ft RP-TNC Plug Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / LTE MIMO and GNSS Antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM 25dBi Yagi Antenna With RG58 Cable (L-1Mtr) + SMA Male St. Connector - ET-GS25Y3-2L1-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 800.0 to 900.0 MHz
View Details
Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details