L-com, Inc. 2.4 GHz 15 dBi 180 Degree Sector Panel Antenna HG2415P-180

Description
The HyperLink HG2415P-180 Sector Panel WiFi Antenna combines 15 dBi gain with a wide 180° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty UV protected epoxy-fiberglass radome for all-weather operation. The included mounting system adjusts from 0 to 26 degrees down-tilt. Ideal for Wireless ISP "Cell" Sites This WiFi antenna is an ideal choice for Wireless ISP "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 180 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 180° beam-width All weather operation Integral N-Female Connector 26° Down-Tilt Mounting Bracket Includes Mast Mounting Hardware Application 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications
Datasheet
Description
The HyperLink HG2415P-180 Sector Panel WiFi Antenna combines 15 dBi gain with a wide 180° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty UV protected epoxy-fiberglass radome for all-weather operation. The included mounting system adjusts from 0 to 26 degrees down-tilt. Ideal for Wireless ISP "Cell" Sites This WiFi antenna is an ideal choice for Wireless ISP "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 180 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 180° beam-width All weather operation Integral N-Female Connector 26° Down-Tilt Mounting Bracket Includes Mast Mounting Hardware Application 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 15 dBi 180 Degree Sector Panel Antenna - HG2415P-180 - L-com, Inc.
North Andover, MA, United States
2.4 GHz 15 dBi 180 Degree Sector Panel Antenna
HG2415P-180
2.4 GHz 15 dBi 180 Degree Sector Panel Antenna HG2415P-180
The HyperLink HG2415P-180 Sector Panel WiFi Antenna combines 15 dBi gain with a wide 180° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems. Rugged and Weatherproof This antenna features a heavy-duty UV protected epoxy-fiberglass radome for all-weather operation. The included mounting system adjusts from 0 to 26 degrees down-tilt. Ideal for Wireless ISP "Cell" Sites This WiFi antenna is an ideal choice for Wireless ISP "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 180 degrees. For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features 180° beam-width All weather operation Integral N-Female Connector 26° Down-Tilt Mounting Bracket Includes Mast Mounting Hardware Application 2.4 GHz ISM Band WiFi & Wireless Video Systems Wireless Internet Provider "cell" sites Bluetooth® & Public Wireless Hotspot IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications

The HyperLink HG2415P-180 Sector Panel WiFi Antenna combines 15 dBi gain with a wide 180° beam-width. It is a professional quality "cell site" antenna designed primarily for service providers in the 2.4GHz ISM band. Applications include IEEE 802.11b, 802.11g and 802.11n wireless LAN systems.
Rugged and Weatherproof
This antenna features a heavy-duty UV protected epoxy-fiberglass radome for all-weather operation. The included mounting system adjusts from 0 to 26 degrees down-tilt.
Ideal for Wireless ISP "Cell" Sites
This WiFi antenna is an ideal choice for Wireless ISP "cell" sites since the cell size can be easily determined by adjusting the down-tilt angle. Horizontal coverage is a full 180 degrees.
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • 180° beam-width
  • All weather operation
  • Integral N-Female Connector
  • 26° Down-Tilt Mounting Bracket
  • Includes Mast Mounting Hardware

Application

  • 2.4 GHz ISM Band
  • WiFi & Wireless Video Systems
  • Wireless Internet Provider "cell" sites
  • Bluetooth® & Public Wireless Hotspot
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN Applications
Supplier's Site Datasheet
Antenna, 180+ Sector Panel, 2.4Ghz; Antenna Type L-Com - 23T6473 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 180+ Sector Panel, 2.4Ghz; Antenna Type L-Com
23T6473
Antenna, 180+ Sector Panel, 2.4Ghz; Antenna Type L-Com 23T6473
ANTENNA, 180+ SECTOR PANEL, 2.4GHZ; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertica l; Product Range:- RoHS Compliant: Yes

ANTENNA, 180+ SECTOR PANEL, 2.4GHZ; Antenna Type:WiFi; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Panel; Gain:-; VSWR:1.5; Input Power:-; Input Impedance:-; Antenna Polarization:Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2415P-180 23T6473
Product Name 2.4 GHz 15 dBi 180 Degree Sector Panel Antenna Antenna, 180+ Sector Panel, 2.4Ghz; Antenna Type L-Com
Primary Frequency Range 2400.0 MHz 2400.0 to 2500.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
5G 5dBi OMNI Fiberglass Antenna With RG58 White Cable (L-10CM) + N Female St. Connector - ET-5G5OFG-2WL10C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 3300.0 to 3800.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details