L-com, Inc. 2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Female Connector 5PK HG2415EG-NF-5PK

Description
The HyperLink Directional Mini-Reflector Grid WiFi Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2415EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in Singles This antenna is also available in Singles - HG2415EG-NF For additional information and complete specifications, see the data sheet in the downloads section. Features All weather operation Easy to assemble UV stable light gray powder coat finish 16° beam-width & 12 inch coax lead Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems
Description
The HyperLink Directional Mini-Reflector Grid WiFi Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2415EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in Singles This antenna is also available in Singles - HG2415EG-NF For additional information and complete specifications, see the data sheet in the downloads section. Features All weather operation Easy to assemble UV stable light gray powder coat finish 16° beam-width & 12 inch coax lead Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Female Connector 5PK - HG2415EG-NF-5PK - L-com, Inc.
North Andover, MA, United States
2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Female Connector 5PK
HG2415EG-NF-5PK
2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Female Connector 5PK HG2415EG-NF-5PK
The HyperLink Directional Mini-Reflector Grid WiFi Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems. This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading. The HG2415EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°. Available in Singles This antenna is also available in Singles - HG2415EG-NF For additional information and complete specifications, see the data sheet in the downloads section. Features All weather operation Easy to assemble UV stable light gray powder coat finish 16° beam-width & 12 inch coax lead Die-cast aluminum construction Application 2.4 GHz ISM Band IEEE 802.11b/g/n Wireless LAN Applications Point to Point Systems & Point to Multi-point Systems WiFi Systems & Long-range Directional Applications Wireless Bridges, Backhaul Applications & Wireless Video Systems

The HyperLink Directional Mini-Reflector Grid WiFi Antenna provides 15 dBi gain with a 16° horizontal beam-width for directional applications. Its compact design makes it nearly invisible in most installations, and it can be installed for either vertical or horizontal polarization. It is ideally suited for 2.4GHz ISM band applications such as IEEE 802.11b/g/n wireless LAN systems.
This antenna's construction features a die cast aluminum reflector grid for superior strength. This antenna's 2-piece reflector grid is simple to assemble and significantly reduces shipping costs. The grid surface is UV powder coated for durability and aesthetics. The open-frame grid design minimizes wind loading.
The HG2415EG antenna is supplied with a 60 degree tilt and swivel mast mount kit. This allows installation at various degrees of incline for easy alignment. It can be adjusted up or down from 0° to 60°.
Available in Singles
This antenna is also available in Singles - HG2415EG-NF
For additional information and complete specifications, see the data sheet in the downloads section.

Features

  • All weather operation
  • Easy to assemble
  • UV stable light gray powder coat finish
  • 16° beam-width & 12 inch coax lead
  • Die-cast aluminum construction

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b/g/n Wireless LAN Applications
  • Point to Point Systems & Point to Multi-point Systems
  • WiFi Systems & Long-range Directional Applications
  • Wireless Bridges, Backhaul Applications & Wireless Video Systems
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2415EG-NF-5PK
Product Name 2.4 GHz 15 dBi Die Cast Mini-Reflector Grid Antenna - N Female Connector 5PK
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Telemetry Antennas - 2675054 - RS Components, Ltd.
Specs
Applications Telemetry
Gain 3.9 dB
Connectors MHF4L
View Details