L-com, Inc. 2.4 GHz 12 dBi Yagi Antenna - 12in RP-SMA Plug Connector HG2412Y-RSP

Description
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features Can be installed for either vertical or horizontal polarization Includes tilt and swivel mast mount 12 inch coax lead terminated with a RP-SMA Connector DC Short lightning protection UV-stable, UL flame rated radome with 45° beam-width Application 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems Bluetooth® & Public Wireless Hotspot
Datasheet
Description
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features Can be installed for either vertical or horizontal polarization Includes tilt and swivel mast mount 12 inch coax lead terminated with a RP-SMA Connector DC Short lightning protection UV-stable, UL flame rated radome with 45° beam-width Application 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems Bluetooth® & Public Wireless Hotspot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 12 dBi Yagi Antenna - 12in RP-SMA Plug Connector - HG2412Y-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 12 dBi Yagi Antenna - 12in RP-SMA Plug Connector
HG2412Y-RSP
2.4 GHz 12 dBi Yagi Antenna - 12in RP-SMA Plug Connector HG2412Y-RSP
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features Can be installed for either vertical or horizontal polarization Includes tilt and swivel mast mount 12 inch coax lead terminated with a RP-SMA Connector DC Short lightning protection UV-stable, UL flame rated radome with 45° beam-width Application 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems Bluetooth® & Public Wireless Hotspot

Superior Performance
The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit.

Features

  • Can be installed for either vertical or horizontal polarization
  • Includes tilt and swivel mast mount
  • 12 inch coax lead terminated with a RP-SMA Connector
  • DC Short lightning protection
  • UV-stable, UL flame rated radome with 45° beam-width

Application

  • 2.4 GHz ISM Band
  • Directional and multipoint applications
  • IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN
  • WiFi & wireless video systems
  • Bluetooth® & Public Wireless Hotspot
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2412Y-RSP
Product Name 2.4 GHz 12 dBi Yagi Antenna - 12in RP-SMA Plug Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
868MHz 3dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8689M-1L3-SMS-S10 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 9 dB
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details