L-com, Inc. 2.4 GHz 12 dBi Yagi Antenna - 12in N-Female Connector HG2412Y-NF

Description
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 12 inch coax lead terminated with a N-Female Connector DC Short lightning protection Includes tilt and swivel mast mount UV-stable, UL flame rated radome with 45° beam-width Can be installed for either vertical or horizontal polarization Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems
Description
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 12 inch coax lead terminated with a N-Female Connector DC Short lightning protection Includes tilt and swivel mast mount UV-stable, UL flame rated radome with 45° beam-width Can be installed for either vertical or horizontal polarization Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems
Datasheet
Datasheet Summary
Powered by GS/AI

The HG2412Y-NF is a 2.4 GHz Yagi antenna designed for high-performance wireless applications. It operates within the 2400-2500 MHz frequency range and provides a gain of 12 dBi, making it suitable for directional and multipoint communication, including IEEE 802.11b, 802.11g, and 802.11n WiFi networks, as well as Bluetooth and public wireless hotspots. The antenna features a 45-degree beamwidth and can be installed for either vertical or horizontal polarization. Constructed with a UV-stable, UL flame-rated radome, the antenna is designed for all-weather operation and has a maximum input power rating of 50 watts. It includes a tilt and swivel mast mount for flexible installation. The antenna weighs 1.3 lbs and has dimensions of 11.2 inches in length and 3.0 inches in diameter. It is RoHS compliant and can withstand operating temperatures ranging from -20°C to 60°C. The antenna is also rated for wind survival of over 150 miles per hour.

Datasheet Summary
Powered by GS/AI

The HG2412Y-NF is a 2.4 GHz Yagi antenna designed for high-performance wireless applications. It operates within the 2400-2500 MHz frequency range and provides a gain of 12 dBi, making it suitable for directional and multipoint communication, including IEEE 802.11b, 802.11g, and 802.11n WiFi networks, as well as Bluetooth and public wireless hotspots. The antenna features a 45-degree beamwidth and can be installed for either vertical or horizontal polarization. Constructed with a UV-stable, UL flame-rated radome, the antenna is designed for all-weather operation and has a maximum input power rating of 50 watts. It includes a tilt and swivel mast mount for flexible installation. The antenna weighs 1.3 lbs and has dimensions of 11.2 inches in length and 3.0 inches in diameter. It is RoHS compliant and can withstand operating temperatures ranging from -20°C to 60°C. The antenna is also rated for wind survival of over 150 miles per hour.

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 12 dBi Yagi Antenna - 12in N-Female Connector - HG2412Y-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 12 dBi Yagi Antenna - 12in N-Female Connector
HG2412Y-NF
2.4 GHz 12 dBi Yagi Antenna - 12in N-Female Connector HG2412Y-NF
Superior Performance The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Custom Connectors If you need a custom connector for this antenna, please contact sales for connector options, prices and availability. Features 12 inch coax lead terminated with a N-Female Connector DC Short lightning protection Includes tilt and swivel mast mount UV-stable, UL flame rated radome with 45° beam-width Can be installed for either vertical or horizontal polarization Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN WiFi & wireless video systems

Superior Performance
The HyperGain HG2412Y Radome Enclosed Yagi WiFi Antenna features high gain and a 45° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2412Y antenna is supplied with a 60 degree tilt and swivel mast mount kit.
Custom Connectors
If you need a custom connector for this antenna, please contact sales for connector options, prices and availability.

Features

  • 12 inch coax lead terminated with a N-Female Connector
  • DC Short lightning protection
  • Includes tilt and swivel mast mount
  • UV-stable, UL flame rated radome with 45° beam-width
  • Can be installed for either vertical or horizontal polarization

Application

  • Bluetooth® & Public Wireless Hotspot
  • 2.4 GHz ISM Band
  • Directional and multipoint applications
  • IEEE 802.11b, 802.11g & IEEE 802.11n Wireless LAN
  • WiFi & wireless video systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2412Y-NF
Product Name 2.4 GHz 12 dBi Yagi Antenna - 12in N-Female Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G 5dBi PCB Internal Antenna With 1.13mm Cable (L-10cm) + UFL Connector - ET-LT5PC-5L10CP40-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
Antenna Kit - Model AK-7G - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details