L-com, Inc. 2.4 GHz 12 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector HG2412UP-NF

Description
The HyperLink HG2412UP-NF MINI PRO is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2412UP-NF is a mast mounting kit consisting of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna. The antenna can then be mounted after the bracket is installed. All Weather Operation Constructed for all weather operation, the HG2412UP-NF features collinear brass elements inside a durable UV-stable white fiberglass radome with a sealed end cap. Drain holes at the base help prevent condensation build-up inside the antenna. For additional information and complete specifications, click on data sheet link below. Features Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Antenna mounts included Sealed end cap and drain hole at the base for all weather operation Application Bluetooth® & Public Wireless Hotspot 2.4 GHz Indoor/Outdoor Wireless LAN systems Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Datasheet
Description
The HyperLink HG2412UP-NF MINI PRO is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2412UP-NF is a mast mounting kit consisting of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna. The antenna can then be mounted after the bracket is installed. All Weather Operation Constructed for all weather operation, the HG2412UP-NF features collinear brass elements inside a durable UV-stable white fiberglass radome with a sealed end cap. Drain holes at the base help prevent condensation build-up inside the antenna. For additional information and complete specifications, click on data sheet link below. Features Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Antenna mounts included Sealed end cap and drain hole at the base for all weather operation Application Bluetooth® & Public Wireless Hotspot 2.4 GHz Indoor/Outdoor Wireless LAN systems Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 12 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector - HG2412UP-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 12 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector
HG2412UP-NF
2.4 GHz 12 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector HG2412UP-NF
The HyperLink HG2412UP-NF MINI PRO is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2412UP-NF is a mast mounting kit consisting of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna. The antenna can then be mounted after the bracket is installed. All Weather Operation Constructed for all weather operation, the HG2412UP-NF features collinear brass elements inside a durable UV-stable white fiberglass radome with a sealed end cap. Drain holes at the base help prevent condensation build-up inside the antenna. For additional information and complete specifications, click on data sheet link below. Features Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Antenna mounts included Sealed end cap and drain hole at the base for all weather operation Application Bluetooth® & Public Wireless Hotspot 2.4 GHz Indoor/Outdoor Wireless LAN systems Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems

The HyperLink HG2412UP-NF MINI PRO is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
Versatile and Economical
This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2412UP-NF is a mast mounting kit consisting of an extruded aluminum bracket and a pair of U-bolts which allows installation on masts up to 2.0" in diameter. To ease installation, the bracket can be installed first without the antenna. The antenna can then be mounted after the bracket is installed.
All Weather Operation
Constructed for all weather operation, the HG2412UP-NF features collinear brass elements inside a durable UV-stable white fiberglass radome with a sealed end cap. Drain holes at the base help prevent condensation build-up inside the antenna.
For additional information and complete specifications, click on data sheet link below.

Features

  • Durable UV-stable fiberglass radome for all weather operation
  • Integral N-Female connector
  • Antenna mounts included
  • Sealed end cap and drain hole at the base for all weather operation

Application

  • Bluetooth® & Public Wireless Hotspot
  • 2.4 GHz Indoor/Outdoor Wireless LAN systems
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2412UP-NF
Product Name 2.4 GHz 12 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details
mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers