L-com, Inc. 2.4 GHz 11 dBi Omnidirectional Antenna - 8 Degree Down-Tilt - N-Female Connector HG2411UDT-PRO

Description
Professional Grade The HyperGain HG2411UDT-PRO is a Profession Grade Omni-Directional Down-Tilt antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. The pattern is electrically tilted downward to improve coverage from higher mounting elevations in difficult sites such as apartment complexes and similar installations. Superior Performance The HG2411UDT-PRO antenna is specifically designed from commercial applications. Electrical down tilting assures excellent coverage from higher mounting elevations to extend coverage over a larger area. It is ideally suited for close-in systems, typically found in apartment complex installations, neighborhood networks, industrial complexes, mobile home parks, marinas, truck stops and shopping centers. Because of the unique design of the HyperGain HG2411UDT-PRO, nulls are eliminated in many cases, and the antenna can be used with many and varied wireless systems. The mounting hardware is industrial grade and protected from the elements. The fiberglass radome provides weatherproof protection of the antenna elements and electronics. The antenna base is stainless steel, providing strength and resistance to the environment. The radiating elements of the HG2411U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof Features Commercial Grade Radiating Elements Durable UV-stable fiberglass radome Electrical Down Tilting Pattern for Excellent Coverage Includes heavy duty pole mounting brackets Integral N-Female connector Application 2.4 GHz ISM Band Public Wireless Hotspot/WiFi Access Points IEEE 802.11b/g Wireless LAN ISP Base Stations Multipoint and Mesh Applications
Datasheet
Description
Professional Grade The HyperGain HG2411UDT-PRO is a Profession Grade Omni-Directional Down-Tilt antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. The pattern is electrically tilted downward to improve coverage from higher mounting elevations in difficult sites such as apartment complexes and similar installations. Superior Performance The HG2411UDT-PRO antenna is specifically designed from commercial applications. Electrical down tilting assures excellent coverage from higher mounting elevations to extend coverage over a larger area. It is ideally suited for close-in systems, typically found in apartment complex installations, neighborhood networks, industrial complexes, mobile home parks, marinas, truck stops and shopping centers. Because of the unique design of the HyperGain HG2411UDT-PRO, nulls are eliminated in many cases, and the antenna can be used with many and varied wireless systems. The mounting hardware is industrial grade and protected from the elements. The fiberglass radome provides weatherproof protection of the antenna elements and electronics. The antenna base is stainless steel, providing strength and resistance to the environment. The radiating elements of the HG2411U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof Features Commercial Grade Radiating Elements Durable UV-stable fiberglass radome Electrical Down Tilting Pattern for Excellent Coverage Includes heavy duty pole mounting brackets Integral N-Female connector Application 2.4 GHz ISM Band Public Wireless Hotspot/WiFi Access Points IEEE 802.11b/g Wireless LAN ISP Base Stations Multipoint and Mesh Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 11 dBi Omnidirectional Antenna - 8 Degree Down-Tilt - N-Female Connector - HG2411UDT-PRO - L-com, Inc.
North Andover, MA, United States
2.4 GHz 11 dBi Omnidirectional Antenna - 8 Degree Down-Tilt - N-Female Connector
HG2411UDT-PRO
2.4 GHz 11 dBi Omnidirectional Antenna - 8 Degree Down-Tilt - N-Female Connector HG2411UDT-PRO
Professional Grade The HyperGain HG2411UDT-PRO is a Profession Grade Omni-Directional Down-Tilt antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. The pattern is electrically tilted downward to improve coverage from higher mounting elevations in difficult sites such as apartment complexes and similar installations. Superior Performance The HG2411UDT-PRO antenna is specifically designed from commercial applications. Electrical down tilting assures excellent coverage from higher mounting elevations to extend coverage over a larger area. It is ideally suited for close-in systems, typically found in apartment complex installations, neighborhood networks, industrial complexes, mobile home parks, marinas, truck stops and shopping centers. Because of the unique design of the HyperGain HG2411UDT-PRO, nulls are eliminated in many cases, and the antenna can be used with many and varied wireless systems. The mounting hardware is industrial grade and protected from the elements. The fiberglass radome provides weatherproof protection of the antenna elements and electronics. The antenna base is stainless steel, providing strength and resistance to the environment. The radiating elements of the HG2411U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance. Rugged and Weatherproof Features Commercial Grade Radiating Elements Durable UV-stable fiberglass radome Electrical Down Tilting Pattern for Excellent Coverage Includes heavy duty pole mounting brackets Integral N-Female connector Application 2.4 GHz ISM Band Public Wireless Hotspot/WiFi Access Points IEEE 802.11b/g Wireless LAN ISP Base Stations Multipoint and Mesh Applications

Professional Grade
The HyperGain HG2411UDT-PRO is a Profession Grade Omni-Directional Down-Tilt antenna that can be used for Commercial installations. The antenna features high gain and superior VSWR. The unit is optimized for the 2.4GHz ISM band. The pattern is electrically tilted downward to improve coverage from higher mounting elevations in difficult sites such as apartment complexes and similar installations.
Superior Performance
The HG2411UDT-PRO antenna is specifically designed from commercial applications. Electrical down tilting assures excellent coverage from higher mounting elevations to extend coverage over a larger area. It is ideally suited for close-in systems, typically found in apartment complex installations, neighborhood networks, industrial complexes, mobile home parks, marinas, truck stops and shopping centers.
Because of the unique design of the HyperGain HG2411UDT-PRO, nulls are eliminated in many cases, and the antenna can be used with many and varied wireless systems. The mounting hardware is industrial grade and protected from the elements. The fiberglass radome provides weatherproof protection of the antenna elements and electronics. The antenna base is stainless steel, providing strength and resistance to the environment. The radiating elements of the HG2411U-PRO utilize an air dielectric for lowest loss and superior radiating efficiency. The design is factory tuned for superior performance.
Rugged and Weatherproof

Features

  • Commercial Grade Radiating Elements
  • Durable UV-stable fiberglass radome
  • Electrical Down Tilting Pattern for Excellent Coverage
  • Includes heavy duty pole mounting brackets
  • Integral N-Female connector

Application

  • 2.4 GHz ISM Band
  • Public Wireless Hotspot/WiFi Access Points
  • IEEE 802.11b/g Wireless LAN
  • ISP Base Stations
  • Multipoint and Mesh Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2411UDT-PRO
Product Name 2.4 GHz 11 dBi Omnidirectional Antenna - 8 Degree Down-Tilt - N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ XL EX 2 - 6 GHz - xbeam a ex 1 1 - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2000.0 to 6000.0 MHz
Power 6 watts
View Details
RF Antennas - 2330-EC3158-ND - DigiKey
ifm efector inc.
Specs
Applications Cellular or PCS Terminal; GPS; BeiDou, Galileo, GLONASS, GNSS, LTE
Primary Frequency Range 829.0 to 2495.0 MHz
Technology Type Dome
View Details
GSM 9dBi Rubber Duck Antenna With SMA Male Movable Connector - ET-GS9R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 9 dB
View Details