L-com, Inc. 2.4 GHz 9 dBi Yagi Antenna - 12in RP-SMA Plug Connector HG2409Y-RSP

Description
Superior Performance The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features DC Short lightning protection UV-stable, UL flame rated radome with 60° beam-width 12 inch coax lead terminated with RP-SMA Plug Connector Can be installed for either vertical or horizontal polarization Light weight, & includes tilt and swivel mast mount Application Bluetooth® & public wireless hotspot 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications WiFi & wireless video systems
Datasheet
Description
Superior Performance The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features DC Short lightning protection UV-stable, UL flame rated radome with 60° beam-width 12 inch coax lead terminated with RP-SMA Plug Connector Can be installed for either vertical or horizontal polarization Light weight, & includes tilt and swivel mast mount Application Bluetooth® & public wireless hotspot 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications WiFi & wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Yagi Antenna - 12in RP-SMA Plug Connector - HG2409Y-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Yagi Antenna - 12in RP-SMA Plug Connector
HG2409Y-RSP
2.4 GHz 9 dBi Yagi Antenna - 12in RP-SMA Plug Connector HG2409Y-RSP
Superior Performance The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization. Rugged and Weatherproof This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit. Features DC Short lightning protection UV-stable, UL flame rated radome with 60° beam-width 12 inch coax lead terminated with RP-SMA Plug Connector Can be installed for either vertical or horizontal polarization Light weight, & includes tilt and swivel mast mount Application Bluetooth® & public wireless hotspot 2.4 GHz ISM Band Directional and multipoint applications IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications WiFi & wireless video systems

Superior Performance
The HyperGain HG2409Y Radome Enclosed Yagi WiFi Antenna features high gain and a 60° beam-width. It is ideally suited for directional and multipoint IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications and other systems operating in the 2.4GHz ISM band. The unique design of this antenna allows it to be installed for either vertical or horizontal polarization.
Rugged and Weatherproof
This WiFi antenna is enclosed within a UV-stable, UL flame rated radome for all-weather operation.The HG2409Y antenna is supplied with a 60 degree tilt and swivel mast mount kit.

Features

  • DC Short lightning protection
  • UV-stable, UL flame rated radome with 60° beam-width
  • 12 inch coax lead terminated with RP-SMA Plug Connector
  • Can be installed for either vertical or horizontal polarization
  • Light weight, & includes tilt and swivel mast mount

Application

  • Bluetooth® & public wireless hotspot
  • 2.4 GHz ISM Band
  • Directional and multipoint applications
  • IEEE 802.11b, 802.11g, IEEE 802.11n Wireless LAN applications
  • WiFi & wireless video systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409Y-RSP
Product Name 2.4 GHz 9 dBi Yagi Antenna - 12in RP-SMA Plug Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 001-0002-L - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN, ISM
Pattern Type Omni directional
Primary Frequency Range 902.0 to 928.0 MHz
View Details
2 suppliers
Multi-Band Antennas - 2720163 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 617.0 to ? MHz
Gain 7.9 dB
View Details
Log Periodic Antenna - Model SAS-517 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details