L-com, Inc. 2.4 GHz 9 dBi Omnidirectional Antenna - 7 Degree Down-Tilt - N-Female Connector - 5 Pack HG2409UDT-PRO-5PK

Description
The HyperLink Wireless brand of UDT-Series omnidirectional antennas are versatile and offer high performance standards. These antennas feature an electrical down-tilt design, all weather operation and include pole mounting hardware. Features Commercial Grade Radiating Elements Integral N-Female connector Durable UV-stable fiberglass radome Electrical Down Tilting Pattern for Excellent Coverage Includes heavy duty pole mounting brackets Application IEEE 802.11b/g Wireless LAN ISP Base Stations 2.4 GHz ISM Band Multipoint and Mesh Applications Public Wireless Hotspot/WiFi Access Points
Description
The HyperLink Wireless brand of UDT-Series omnidirectional antennas are versatile and offer high performance standards. These antennas feature an electrical down-tilt design, all weather operation and include pole mounting hardware. Features Commercial Grade Radiating Elements Integral N-Female connector Durable UV-stable fiberglass radome Electrical Down Tilting Pattern for Excellent Coverage Includes heavy duty pole mounting brackets Application IEEE 802.11b/g Wireless LAN ISP Base Stations 2.4 GHz ISM Band Multipoint and Mesh Applications Public Wireless Hotspot/WiFi Access Points

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Omnidirectional Antenna - 7 Degree Down-Tilt - N-Female Connector - 5 Pack - HG2409UDT-PRO-5PK - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Omnidirectional Antenna - 7 Degree Down-Tilt - N-Female Connector - 5 Pack
HG2409UDT-PRO-5PK
2.4 GHz 9 dBi Omnidirectional Antenna - 7 Degree Down-Tilt - N-Female Connector - 5 Pack HG2409UDT-PRO-5PK
The HyperLink Wireless brand of UDT-Series omnidirectional antennas are versatile and offer high performance standards. These antennas feature an electrical down-tilt design, all weather operation and include pole mounting hardware. Features Commercial Grade Radiating Elements Integral N-Female connector Durable UV-stable fiberglass radome Electrical Down Tilting Pattern for Excellent Coverage Includes heavy duty pole mounting brackets Application IEEE 802.11b/g Wireless LAN ISP Base Stations 2.4 GHz ISM Band Multipoint and Mesh Applications Public Wireless Hotspot/WiFi Access Points

The HyperLink Wireless brand of UDT-Series omnidirectional antennas are versatile and offer high performance standards. These antennas feature an electrical down-tilt design, all weather operation and include pole mounting hardware.

Features

  • Commercial Grade Radiating Elements
  • Integral N-Female connector
  • Durable UV-stable fiberglass radome
  • Electrical Down Tilting Pattern for Excellent Coverage
  • Includes heavy duty pole mounting brackets

Application

  • IEEE 802.11b/g Wireless LAN
  • ISP Base Stations
  • 2.4 GHz ISM Band
  • Multipoint and Mesh Applications
  • Public Wireless Hotspot/WiFi Access Points
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409UDT-PRO-5PK
Product Name 2.4 GHz 9 dBi Omnidirectional Antenna - 7 Degree Down-Tilt - N-Female Connector - 5 Pack
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GNSS L2 Passive Ceramic Patch Antenna 25*25*2mm - ET-GNL2-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details