L-com, Inc. 2.4 GHz 9 dBi Rubber Duck Antenna - SMA Male Connector HG2409RD-SM

Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15.1" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replace Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 9 dBi SMA Male Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems
Datasheet
Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15.1" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replace Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 9 dBi SMA Male Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Rubber Duck Antenna - SMA Male Connector - HG2409RD-SM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Rubber Duck Antenna - SMA Male Connector
HG2409RD-SM
2.4 GHz 9 dBi Rubber Duck Antenna - SMA Male Connector HG2409RD-SM
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. Measuring 15.1" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replace Features Better performance than most stock AP antennas Flexible "Rubber Duck" antenna High Performance - 9 dBi SMA Male Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems

This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
Measuring 15.1" long, this flexible antenna features a tilt-and-swivel SMA-Male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replace

Features

  • Better performance than most stock AP antennas
  • Flexible "Rubber Duck" antenna
  • High Performance - 9 dBi
  • SMA Male Connector
  • Tilt and swivel design

Application

  • Multipoint and Mobile Applications & Bluetooth®
  • Public Wireless Hotspot
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409RD-SM
Product Name 2.4 GHz 9 dBi Rubber Duck Antenna - SMA Male Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2-2363696-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; M2M, IoT, GSM 1800, UMTS, CDMA 1900, GSM, CDMA 850, GSM 900, LTE, Cellular
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - NN01-054 - Quarktwin Technology Ltd.
Specs
Technology Type Chip
View Details