L-com, Inc. 2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Male Connector HG2409MGU-NM

Description
High Performance The HyperGain HG2409MGU is a high performance omnidirectional WiFi antenna designed for the 2.4 GHz ISM band and 2.36 GHz CDMA band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna includes a magnetic base suitable for tabletop or mobile use, and 10 feet of high performance low-loss 195-Series cable terminated with an N-Female, N-Male or Reverse-Polarity SMA Plug connector. All Weather Operation Constructed for all weather operation, the HG2409MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2409MGU to be mounted in up or down positions. Optional antenna mounts are available Features Magnetic base with 10 ft. coax lead Vented end cap and drain holes in base Compact, lightweight design Double the range of "rubber duck" antennas Durable UV-stable fiberglass radome Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band Bluetooth®, Public Wireless Hotspot and WiFi IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications
Datasheet
Description
High Performance The HyperGain HG2409MGU is a high performance omnidirectional WiFi antenna designed for the 2.4 GHz ISM band and 2.36 GHz CDMA band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna includes a magnetic base suitable for tabletop or mobile use, and 10 feet of high performance low-loss 195-Series cable terminated with an N-Female, N-Male or Reverse-Polarity SMA Plug connector. All Weather Operation Constructed for all weather operation, the HG2409MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2409MGU to be mounted in up or down positions. Optional antenna mounts are available Features Magnetic base with 10 ft. coax lead Vented end cap and drain holes in base Compact, lightweight design Double the range of "rubber duck" antennas Durable UV-stable fiberglass radome Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band Bluetooth®, Public Wireless Hotspot and WiFi IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Male Connector - HG2409MGU-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Male Connector
HG2409MGU-NM
2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Male Connector HG2409MGU-NM
High Performance The HyperGain HG2409MGU is a high performance omnidirectional WiFi antenna designed for the 2.4 GHz ISM band and 2.36 GHz CDMA band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna includes a magnetic base suitable for tabletop or mobile use, and 10 feet of high performance low-loss 195-Series cable terminated with an N-Female, N-Male or Reverse-Polarity SMA Plug connector. All Weather Operation Constructed for all weather operation, the HG2409MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2409MGU to be mounted in up or down positions. Optional antenna mounts are available Features Magnetic base with 10 ft. coax lead Vented end cap and drain holes in base Compact, lightweight design Double the range of "rubber duck" antennas Durable UV-stable fiberglass radome Application 2.4 GHz ISM Band & 2.36 GHz CDMA Band Bluetooth®, Public Wireless Hotspot and WiFi IEEE 802.11b/g/n Wireless Video Systems & Multipoint and Mobile Applications

High Performance
The HyperGain HG2409MGU is a high performance omnidirectional WiFi antenna designed for the 2.4 GHz ISM band and 2.36 GHz CDMA band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna includes a magnetic base suitable for tabletop or mobile use, and 10 feet of high performance low-loss 195-Series cable terminated with an N-Female, N-Male or Reverse-Polarity SMA Plug connector.
All Weather Operation
Constructed for all weather operation, the HG2409MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2409MGU to be mounted in up or down positions. Optional antenna mounts are available

Features

  • Magnetic base with 10 ft. coax lead
  • Vented end cap and drain holes in base
  • Compact, lightweight design
  • Double the range of "rubber duck" antennas
  • Durable UV-stable fiberglass radome

Application

  • 2.4 GHz ISM Band & 2.36 GHz CDMA Band
  • Bluetooth®, Public Wireless Hotspot and WiFi
  • IEEE 802.11b/g/n
  • Wireless Video Systems & Multipoint and Mobile Applications
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409MGU-NM
Product Name 2.4 GHz 8.5 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Male Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GPS L1 Passive Ceramic Patch Antenna 25*25*2mm - ET-GPL1-252 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 MHz
View Details
Tuned Dipole - Model FCC-3 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details