L-com, Inc. 2.4 GHz 9 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-SMA Plug Connector HG2409MGRD-RSP

Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Features Magnetic base with 5 ft. high performance low-loss 100-series cable Superior performance Compact, lightweight design Flexible "Rubber Duck" antenna RP-SMA Plug or RP-TNC Plug connectors Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems 2.4 GHz ISM Band
Description
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Features Magnetic base with 5 ft. high performance low-loss 100-series cable Superior performance Compact, lightweight design Flexible "Rubber Duck" antenna RP-SMA Plug or RP-TNC Plug connectors Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems 2.4 GHz ISM Band

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 9 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-SMA Plug Connector - HG2409MGRD-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 9 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-SMA Plug Connector
HG2409MGRD-RSP
2.4 GHz 9 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-SMA Plug Connector HG2409MGRD-RSP
This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications. This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference. *Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof. Features Magnetic base with 5 ft. high performance low-loss 100-series cable Superior performance Compact, lightweight design Flexible "Rubber Duck" antenna RP-SMA Plug or RP-TNC Plug connectors Application IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems 2.4 GHz ISM Band

This high performance 2.4 GHz omnidirectional "rubber-duck" WiFi antenna provides broad coverage and 9 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth® and other WLAN applications.
This antenna includes a magnetic base suitable for fixing to vehicles* or other metal surfaces as well as sitting on a tabletop or shelf. The 5 ft. (1.5m) High Performance Low-Loss 100 Series cable allows the user to position the antenna away from any obstacles or interference.
*Installation Note: This mount is not intended for use outside moving vehicles, such as on a trunk lid or roof.

Features

  • Magnetic base with 5 ft. high performance low-loss 100-series cable
  • Superior performance
  • Compact, lightweight design
  • Flexible "Rubber Duck" antenna
  • RP-SMA Plug or RP-TNC Plug connectors

Application

  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Multipoint and Mobile Applications & Bluetooth®
  • Public Wireless Hotspot
  • Wireless Video Systems
  • 2.4 GHz ISM Band
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2409MGRD-RSP
Product Name 2.4 GHz 9 dBi Rubber Duck Antenna w/ Mag Mount - 5ft RP-SMA Plug Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195772-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Bluetooth, Wi-Fi
Polarization Vertical
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
WiFi Antennas - 2753522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 0.0 to 2483.0 MHz
Gain 9 dB
View Details
Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details