L-com, Inc. 2.4 GHz 8 dBi Flex Base Radome Enclosed Omni Antenna - NM Connector HG2408UR-NM

Description
The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male connector that allows for ease of installation to similar N-Female mounting systems (mobile and fixed mounts). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Can be Mounted on Magnetic base or Permanent Base (order separately) Compact size Flexible Spring Base for Antenna Flexibility Weather-Proof, High Performance Fixed mounts available Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications WiFi & Wireless Video Systems
Datasheet
Description
The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male connector that allows for ease of installation to similar N-Female mounting systems (mobile and fixed mounts). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Can be Mounted on Magnetic base or Permanent Base (order separately) Compact size Flexible Spring Base for Antenna Flexibility Weather-Proof, High Performance Fixed mounts available Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications WiFi & Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Flex Base Radome Enclosed Omni Antenna - NM Connector - HG2408UR-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Flex Base Radome Enclosed Omni Antenna - NM Connector
HG2408UR-NM
2.4 GHz 8 dBi Flex Base Radome Enclosed Omni Antenna - NM Connector HG2408UR-NM
The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane. Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male connector that allows for ease of installation to similar N-Female mounting systems (mobile and fixed mounts). For additional information and complete specifications, click on the data sheet link in the Downloads tab. Features Can be Mounted on Magnetic base or Permanent Base (order separately) Compact size Flexible Spring Base for Antenna Flexibility Weather-Proof, High Performance Fixed mounts available Application 2.4 GHz ISM Band IEEE 802.11b and 802.11g Wireless LAN IEEE 802.11n (Pre-N, Draft-N) Applications Wireless Video Systems & Multipoint and Mobile Applications WiFi & Wireless Video Systems

The HyperLink HG2408UR-NM is a high performance Omni-directional elevated feed antenna designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b and 802.11g wireless LANs, public wireless hotspots, Bluetooth® and other multipoint and mobile applications where high gain and wide coverage is desired. This antenna features a co-linear stacked design with an elevated feed point. This allows the antenna to operate using a very small ground plane.
Measuring 17.5" long, this antenna features an aesthetic black finish. It features a built-in shock spring and is designed with a standard N-Male connector that allows for ease of installation to similar N-Female mounting systems (mobile and fixed mounts).
For additional information and complete specifications, click on the data sheet link in the Downloads tab.

Features

  • Can be Mounted on Magnetic base or Permanent Base (order separately)
  • Compact size
  • Flexible Spring Base for Antenna Flexibility
  • Weather-Proof, High Performance
  • Fixed mounts available

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b and 802.11g Wireless LAN
  • IEEE 802.11n (Pre-N, Draft-N) Applications
  • Wireless Video Systems & Multipoint and Mobile Applications
  • WiFi & Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2408UR-NM
Product Name 2.4 GHz 8 dBi Flex Base Radome Enclosed Omni Antenna - NM Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2823602-1 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; WLAN, GPS, WiMAX, 4G, LTE, Wi-Fi, GNSS, 2G, Cellular, Beidou, 3G, Galileo
Primary Frequency Range 698.0 to 6000.0 MHz
Form Factor / Mounting External
View Details
5 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Virtual Antenna - ONE mXTEND™ - Ignion
Specs
Applications Cellular or PCS Terminal; Multi-band; IoT
Pattern Type Omni directional
Polarization Linear
View Details