L-com, Inc. 2.4 GHz 8 dBi Omnidirectional Antenna - 12in RP-SMA Plug Connector HG2408U-RSP

Description
The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications. Rugged and Weatherproof This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength. Features All weather operation Compact, lightweight design 12" coax lead Durable UV-stable fiberglass radome Includes mounting system Application 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot
Datasheet
Description
The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications. Rugged and Weatherproof This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength. Features All weather operation Compact, lightweight design 12" coax lead Durable UV-stable fiberglass radome Includes mounting system Application 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Omnidirectional Antenna - 12in RP-SMA Plug Connector - HG2408U-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Omnidirectional Antenna - 12in RP-SMA Plug Connector
HG2408U-RSP
2.4 GHz 8 dBi Omnidirectional Antenna - 12in RP-SMA Plug Connector HG2408U-RSP
The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications. Rugged and Weatherproof This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength. Features All weather operation Compact, lightweight design 12" coax lead Durable UV-stable fiberglass radome Includes mounting system Application 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems Bluetooth® & Public Wireless Hotspot

The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications.
Rugged and Weatherproof
This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength.

Features

  • All weather operation
  • Compact, lightweight design
  • 12" coax lead
  • Durable UV-stable fiberglass radome
  • Includes mounting system

Application

  • 2.4 GHz ISM Band
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
  • Bluetooth® & Public Wireless Hotspot
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2408U-RSP
Product Name 2.4 GHz 8 dBi Omnidirectional Antenna - 12in RP-SMA Plug Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Ant, outdoor, wall GSM/UMTS/LTE 5dB, SMA, 5m RG58 - BB-CEL8026STAT - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal; GPS
Pattern Type Omni directional
Technology Type Dipole
View Details
2 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GSM 6dBi Magnetic Mount Puck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector (80MM) - ET-GS6M-1L3-SMS80MM - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 433.0 MHz
Gain 6 dB
Form Factor / Mounting External
View Details
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details