L-com, Inc. 2.4 GHz 8 dBi Omnidirectional Antenna - 12in N-Female Connector HG2408U-NF

Description
The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications. Rugged and Weatherproof This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength. Features 12" coax lead Includes mounting system All weather operation Compact, lightweight design Durable UV-stable fiberglass radome Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Datasheet
Description
The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications. Rugged and Weatherproof This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength. Features 12" coax lead Includes mounting system All weather operation Compact, lightweight design Durable UV-stable fiberglass radome Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 8 dBi Omnidirectional Antenna - 12in N-Female Connector - HG2408U-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 8 dBi Omnidirectional Antenna - 12in N-Female Connector
HG2408U-NF
2.4 GHz 8 dBi Omnidirectional Antenna - 12in N-Female Connector HG2408U-NF
The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications. Rugged and Weatherproof This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength. Features 12" coax lead Includes mounting system All weather operation Compact, lightweight design Durable UV-stable fiberglass radome Application Bluetooth® & Public Wireless Hotspot 2.4 GHz ISM Band Supports IEEE 802.11b/g/n applications WiFi and 2.4 GHz wireless video systems

The HyperGain HG2408U is a very compact yet high performance omnidirectional WiFi antenna designed for the 2.4GHz ISM band. It is ideally suited for multipoint and mobile applications where high gain and wide coverage is desired. Additional applications include IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth®, public wireless hotspot applications.
Rugged and Weatherproof
This antenna’s construction features a durable fiberglass radome for durability and aesthetics. Its mounting system features a heavy-duty extruded aluminum bracket and stainless steel U-Bolt for superior strength.

Features

  • 12" coax lead
  • Includes mounting system
  • All weather operation
  • Compact, lightweight design
  • Durable UV-stable fiberglass radome

Application

  • Bluetooth® & Public Wireless Hotspot
  • 2.4 GHz ISM Band
  • Supports IEEE 802.11b/g/n applications
  • WiFi and 2.4 GHz wireless video systems
Supplier's Site Datasheet
Antenna, Omni, 2.4Ghz; Antenna Type L-Com - 23T6320 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, Omni, 2.4Ghz; Antenna Type L-Com
23T6320
Antenna, Omni, 2.4Ghz; Antenna Type L-Com 23T6320
ANTENNA, OMNI, 2.4GHZ; Antenna Type:Omni-directiona l; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

ANTENNA, OMNI, 2.4GHZ; Antenna Type:Omni-directional; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:Pole (Mast) or Wall; Gain:-; VSWR:2; Input Power:-; Input Impedance:-; Antenna Polarization:Omni; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2408U-NF 23T6320
Product Name 2.4 GHz 8 dBi Omnidirectional Antenna - 12in N-Female Connector Antenna, Omni, 2.4Ghz; Antenna Type L-Com
Pattern Type Omni directional Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2108965-7 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
WiFi Antennas - 2753523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 5150.0 to 5850.0 MHz
Gain 13 dB
View Details
Standard Gain Horn - ModelSAS-582 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details