L-com, Inc. 2.4 GHz 5 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector HG2405UP-NF

Description
High Performance The HyperGain Model HG2405UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2405UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HG2405UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. Features Antenna mounts included Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Application 2.4 GHz ISM band IEEE 802.11b and 802.11g Wireless LAN Public wireless hotspots Multipoint and mobile applications WiFi access points
Description
High Performance The HyperGain Model HG2405UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2405UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HG2405UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. Features Antenna mounts included Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Application 2.4 GHz ISM band IEEE 802.11b and 802.11g Wireless LAN Public wireless hotspots Multipoint and mobile applications WiFi access points

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector - HG2405UP-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector
HG2405UP-NF
2.4 GHz 5 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector HG2405UP-NF
High Performance The HyperGain Model HG2405UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Versatile and Economical This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2405UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter. All Weather Operation Constructed for all weather operation, the HG2405UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna. Features Antenna mounts included Can be installed indoors as well as outdoors Durable UV-stable fiberglass radome for all weather operation Integral N-Female connector Sealed end cap and drain hole at the base for all weather operation Application 2.4 GHz ISM band IEEE 802.11b and 802.11g Wireless LAN Public wireless hotspots Multipoint and mobile applications WiFi access points

High Performance
The HyperGain Model HG2405UP MINI PRO Series is and economical yet high performance omnidirectional Wi-Fi antenna designed for the 2.4GHz ISM band. These compact and lightweight antennas are ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
Versatile and Economical
This antenna features an integral N-Female bulkhead type connector that mounts through the wall of an equipment enclosure. Included with the HG2405UP is a mast mounting kit. Consisting of a heavy-duty steel bracket and a pair of U-bolts, this kit allows installation on masts up to 2.0" in diameter.
All Weather Operation
Constructed for all weather operation, the HG2405UP features collinear brass elements inside a durable UV-stable white fiberglass radome. The end cap is sealed with a drain holes at the base help prevent condensation build-up inside the antenna.

Features

  • Antenna mounts included
  • Can be installed indoors as well as outdoors
  • Durable UV-stable fiberglass radome for all weather operation
  • Integral N-Female connector
  • Sealed end cap and drain hole at the base for all weather operation

Application

  • 2.4 GHz ISM band
  • IEEE 802.11b and 802.11g Wireless LAN
  • Public wireless hotspots
  • Multipoint and mobile applications
  • WiFi access points
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405UP-NF
Product Name 2.4 GHz 5 dBi Omnidirectional MINI PRO Series Antenna - N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iANT218 - iant218 - BARTEC
Specs
Polarization Other;

Vertical & 2 x Dual Slant ±45°

Primary Frequency Range 2300.0 to 6100.0 MHz
Operating Temperature -40 to 70 F (-40 to 21.11 C)
View Details
Broadband Dipole - Model SAS-530H - A.H. Systems Inc.
Specs
Applications Aerospace or Military; Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
RF Antennas - 2115-NN01-102CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers