L-com, Inc. 2.4 GHz 5 dBi Dual Spatial Diversity/MIMO/802.11n Dipole Antenna 4-ft RP TNC Plug Connector HG2405SD-135-RTP

Description
HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available. Features Compact/Aesthetic design Two (2) Integrated Spatial Diversity Antennas, single package Low-loss cable with multiple connector options MIMO - Multiple-Input and Multiple-Output Works with 1x2, 2x2 MIMO AP/Router Application 1x2, 2x2 MIMO Access Points and Routers 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n Indoor Wireless Hotspot
Description
HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available. Features Compact/Aesthetic design Two (2) Integrated Spatial Diversity Antennas, single package Low-loss cable with multiple connector options MIMO - Multiple-Input and Multiple-Output Works with 1x2, 2x2 MIMO AP/Router Application 1x2, 2x2 MIMO Access Points and Routers 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n Indoor Wireless Hotspot

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Dual Spatial Diversity/MIMO/802.11n Dipole Antenna 4-ft RP TNC Plug Connector - HG2405SD-135-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Dual Spatial Diversity/MIMO/802.11n Dipole Antenna 4-ft RP TNC Plug Connector
HG2405SD-135-RTP
2.4 GHz 5 dBi Dual Spatial Diversity/MIMO/802.11n Dipole Antenna 4-ft RP TNC Plug Connector HG2405SD-135-RTP
HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available. Features Compact/Aesthetic design Two (2) Integrated Spatial Diversity Antennas, single package Low-loss cable with multiple connector options MIMO - Multiple-Input and Multiple-Output Works with 1x2, 2x2 MIMO AP/Router Application 1x2, 2x2 MIMO Access Points and Routers 2.4 GHz Wireless LAN and WiFi Systems Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls Supports IEEE 802.11b/g/n Indoor Wireless Hotspot

HyperLink Wireless 3.2 x 6.2 inch flat panel MIMO antennas are available in 2.4 GHz and dual band 2.4/5.8 GHz models. These antennas are lightweight and feature an aesthetic UV-stable, white ABS UL Flame Rated radome. Multiple connector options are available.

Features

  • Compact/Aesthetic design
  • Two (2) Integrated Spatial Diversity Antennas, single package
  • Low-loss cable with multiple connector options
  • MIMO - Multiple-Input and Multiple-Output
  • Works with 1x2, 2x2 MIMO AP/Router

Application

  • 1x2, 2x2 MIMO Access Points and Routers
  • 2.4 GHz Wireless LAN and WiFi Systems
  • Hotels, Schools, Business Offices, HealthCare Facilities, Shopping Malls
  • Supports IEEE 802.11b/g/n
  • Indoor Wireless Hotspot
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405SD-135-RTP
Product Name 2.4 GHz 5 dBi Dual Spatial Diversity/MIMO/802.11n Dipole Antenna 4-ft RP TNC Plug Connector
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 1513309-1 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type FlexPIFA
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Lightning arrestor for GNSS antenna - AS-ACC-ARRESTOR-L1256-2SMA-00 - ArduSimple
Specs
Primary Frequency Range 1200.0 to 1700.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details