L-com, Inc. 2.4 GHz 5 dBi Rubber Duck Antenna - RP-TNC Plug Connector HG2405RD-RTP

Description
This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Measuring 8.2 inches long, this flexible antenna features a tilt-and-swivel Reverse-Polarity TNC Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors Cisco® access point and other commercial grade radios. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Tilt and swivel design Flexible "Rubber Duck" antenna RP-TNC Connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems
Datasheet
Description
This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Measuring 8.2 inches long, this flexible antenna features a tilt-and-swivel Reverse-Polarity TNC Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors Cisco® access point and other commercial grade radios. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Tilt and swivel design Flexible "Rubber Duck" antenna RP-TNC Connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 5 dBi Rubber Duck Antenna - RP-TNC Plug Connector - HG2405RD-RTP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 5 dBi Rubber Duck Antenna - RP-TNC Plug Connector
HG2405RD-RTP
2.4 GHz 5 dBi Rubber Duck Antenna - RP-TNC Plug Connector HG2405RD-RTP
This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications. Measuring 8.2 inches long, this flexible antenna features a tilt-and-swivel Reverse-Polarity TNC Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors Cisco® access point and other commercial grade radios. For additional information and complete specifications, click on the Data Sheet link in the Downloads tab. Features Tilt and swivel design Flexible "Rubber Duck" antenna RP-TNC Connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Multipoint and Mobile Applications & Bluetooth® Public Wireless Hotspot Wireless Video Systems

This compact 2.4 GHz omni-directional "rubber-duck" antenna provides broad coverage and 5.5 dBi gain. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b and 802.11g wireless LANs, Bluetooth® and other WLAN applications.
Measuring 8.2 inches long, this flexible antenna features a tilt-and-swivel Reverse-Polarity TNC Plug connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is suitable as a replacement RF antenna for many access points and radios that are equipped with reverse-polarity TNC connectors Cisco® access point and other commercial grade radios.
For additional information and complete specifications, click on the Data Sheet link in the Downloads tab.

Features

  • Tilt and swivel design
  • Flexible "Rubber Duck" antenna
  • RP-TNC Connector

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Multipoint and Mobile Applications & Bluetooth®
  • Public Wireless Hotspot
  • Wireless Video Systems
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2405RD-RTP
Product Name 2.4 GHz 5 dBi Rubber Duck Antenna - RP-TNC Plug Connector
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

5G OTA Antenna Test System for Far Field up to 72cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Multi-Band Antennas - 100795 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 1710.0 to ? MHz
Gain 0.7000 dB
View Details
H-Field Rod Antenna - Model HFR-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details