L-com, Inc. 2.4 GHz 4.5 dBi Rubber Duck Antenna RP-SMA Plug Connector HG2405RD-1-RSP

Description
The HG2405RD-1-RSP from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel Reverse Polarity SMA (RP-SMA) male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2405RD-1-RSP is a flexible antenna providing broad coverage and 4.5 dBi gain. Measuring 7.7 inches long, this 4.5 dBi antenna makes a great upgrade to OEM supplied antennas. It is suitable as a replacement RF antenna for 2.4 GHz radios that are equipped with RP-SMA connectors. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Flexible "Rubber Duck" antenna Optional Magnetic Mount Available High Performance - 4.5 dBi Reverse Polarity SMA Plug Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems IoT Systems
Datasheet
Description
The HG2405RD-1-RSP from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel Reverse Polarity SMA (RP-SMA) male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2405RD-1-RSP is a flexible antenna providing broad coverage and 4.5 dBi gain. Measuring 7.7 inches long, this 4.5 dBi antenna makes a great upgrade to OEM supplied antennas. It is suitable as a replacement RF antenna for 2.4 GHz radios that are equipped with RP-SMA connectors. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Flexible "Rubber Duck" antenna Optional Magnetic Mount Available High Performance - 4.5 dBi Reverse Polarity SMA Plug Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems IoT Systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 4.5 dBi Rubber Duck Antenna RP-SMA Plug Connector - HG2405RD-1-RSP - L-com, Inc.
North Andover, MA, United States
2.4 GHz 4.5 dBi Rubber Duck Antenna RP-SMA Plug Connector
HG2405RD-1-RSP
2.4 GHz 4.5 dBi Rubber Duck Antenna RP-SMA Plug Connector HG2405RD-1-RSP
The HG2405RD-1-RSP from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel Reverse Polarity SMA (RP-SMA) male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2405RD-1-RSP is a flexible antenna providing broad coverage and 4.5 dBi gain. Measuring 7.7 inches long, this 4.5 dBi antenna makes a great upgrade to OEM supplied antennas. It is suitable as a replacement RF antenna for 2.4 GHz radios that are equipped with RP-SMA connectors. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products. Features Flexible "Rubber Duck" antenna Optional Magnetic Mount Available High Performance - 4.5 dBi Reverse Polarity SMA Plug Connector Tilt and swivel design Application Multipoint and Mobile Applications & Bluetooth® 2.4 GHz ISM Band IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless LAN & IEEE 802.11n (Pre-N, Draft-N) Applications Public Wireless Hotspot Wireless Video Systems IoT Systems

The HG2405RD-1-RSP from L-com is an economical yet high performance omnidirectional "rubber-duck" antenna designed for the 2.4 GHz ISM band. It features a tilt-and-swivel Reverse Polarity SMA (RP-SMA) male connector, allowing them to be used vertically, at a right angle, or any angle in-between. It is a coaxial sleeve design with an omni-directional pattern. It is ideally suited for IEEE 802.11b, 802.11g, 802.11n and 802.11ax (WiFi 6) Wireless LANs, Bluetooth, IoT and other applications. The L-com high performance rubber-duck HG2405RD-1-RSP is a flexible antenna providing broad coverage and 4.5 dBi gain. Measuring 7.7 inches long, this 4.5 dBi antenna makes a great upgrade to OEM supplied antennas. It is suitable as a replacement RF antenna for 2.4 GHz radios that are equipped with RP-SMA connectors. This 2.4 GHz WiFi antenna, as well as our wide selection of superior quality RF parts, ship same day. Contact our knowledgeable and friendly technical support and sales staff for your answers on antennas or other L-com products.

Features

  • Flexible "Rubber Duck" antenna
  • Optional Magnetic Mount Available
  • High Performance - 4.5 dBi
  • Reverse Polarity SMA Plug Connector
  • Tilt and swivel design

Application

  • Multipoint and Mobile Applications & Bluetooth®
  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g, 802.11x (WiFi 6) Wireless
  • LAN & IEEE 802.11n (Pre-N, Draft-N) Applications
  • Public Wireless Hotspot
  • Wireless Video Systems
  • IoT Systems
Supplier's Site Datasheet
Swivel Antenna, 2.4-2.5Ghz, 5.5Dbi; Antenna Type L-Com - 94AC7406 - Newark, An Avnet Company
Chicago, IL, United States
Swivel Antenna, 2.4-2.5Ghz, 5.5Dbi; Antenna Type L-Com
94AC7406
Swivel Antenna, 2.4-2.5Ghz, 5.5Dbi; Antenna Type L-Com 94AC7406
SWIVEL ANTENNA, 2.4-2.5GHZ, 5.5DBI; Antenna Type:Swivel; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:5.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertica l RoHS Compliant: Yes

SWIVEL ANTENNA, 2.4-2.5GHZ, 5.5DBI; Antenna Type:Swivel; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Antenna Mounting:SMA Connector; Gain:5.5dBi; VSWR:2; Input Power:-; Input Impedance:50ohm; Antenna Polarization:Vertical RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Antennas Antennas
Product Number HG2405RD-1-RSP 94AC7406
Product Name 2.4 GHz 4.5 dBi Rubber Duck Antenna RP-SMA Plug Connector Swivel Antenna, 2.4-2.5Ghz, 5.5Dbi; Antenna Type L-Com
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GSM 10dBi Spring Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-GS10M-1L3-SMS-B11 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 824.0 to 1990.0 MHz
Gain 10 dB
View Details
RF Antennas - 2115-NN02-201CT-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; GPS; 2G, 3G, 4G, 5G, 802.11b/g/n/a/ac/ax, Beidou, Bluetooth, DCS, Galileo, Glonass, GNSS, GPS, GSM, LoRa, LTE
Gain 1.3 to 5 dB
VSWR 3 :1
View Details
4 suppliers
Antennas - 2108847-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers