L-com, Inc. 2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Female Connector HG2404MGU-NF

Description
The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions. The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a N-Female connector. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome High Performance in a compact lightweight design Magnetic mount base terminated with N-Female connector Heavy duty magnetic base with 10 ft. low-loss 195-series cable Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN Mobile and vehicle mount wireless applications Multipoint applications WiFi Access Points
Description
The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions. The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a N-Female connector. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome High Performance in a compact lightweight design Magnetic mount base terminated with N-Female connector Heavy duty magnetic base with 10 ft. low-loss 195-series cable Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN Mobile and vehicle mount wireless applications Multipoint applications WiFi Access Points

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Female Connector - HG2404MGU-NF - L-com, Inc.
North Andover, MA, United States
2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Female Connector
HG2404MGU-NF
2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Female Connector HG2404MGU-NF
The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired. Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions. The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a N-Female connector. Both the antenna and base can also be purchased separately. This antenna can also be purchased as follows: Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series Individual antenna only - HG2404U For additional information and complete specifications, click on the data sheet link below. Features All weather operation Durable UV-Stable fiberglass radome High Performance in a compact lightweight design Magnetic mount base terminated with N-Female connector Heavy duty magnetic base with 10 ft. low-loss 195-series cable Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN Mobile and vehicle mount wireless applications Multipoint applications WiFi Access Points

The HyperLink brand model HG2404MGU is and economical yet high performance omnidirectional antenna and magnetic base designed for the 2.4 GHz ISM band. This compact and lightweight antenna is ideally suited for IEEE 802.11b, 802.11g and 802.11n wireless LANs, Bluetooth, public wireless hotspot application and other multipoint applications where wide coverage is desired.
Constructed for all weather operation, the HG2404MGU features sealed collinear brass elements inside a durable UV-stable machine gray fiberglass radome. A vented end cap and drain holes in the base help prevent moisture build-up inside the antenna. These features allow the HG2404MGU to be mounted in up or down positions.
The HG2404MGU features a magnetic base suitable for tabletop or mobile use. Constructed with a heavy-duty magnet to ensure positive mounting, this mount is ideal when portability of the antenna is required. The base features a 10 ft low-loss 195 series cable terminated with a N-Female connector. Both the antenna and base can also be purchased separately.
This antenna can also be purchased as follows:
Antenna and magnetic base with 4 ft. 195-series cable - RE04U Series
Individual antenna only - HG2404U
For additional information and complete specifications, click on the data sheet link below.

Features

  • All weather operation
  • Durable UV-Stable fiberglass radome
  • High Performance in a compact lightweight design
  • Magnetic mount base terminated with N-Female connector
  • Heavy duty magnetic base with 10 ft. low-loss 195-series cable

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN
  • Mobile and vehicle mount wireless applications
  • Multipoint applications
  • WiFi Access Points
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2404MGU-NF
Product Name 2.4 GHz 4 dBi Omni Antenna w/ Magnetic Mount - 10ft N-Female Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE RF Isolator Kits - isolate rf isolator kits - BARTEC
Specs
Operating Temperature 0.0 F (-17.78 C)
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
5G OTA Antenna Test System for Far Field up to 193cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 54000.0 MHz
Additional Features Military or Aerospace Specifications
View Details