L-com, Inc. 2.4 GHz 3 dBi Omnidirectional Site Survey Antenna - N-Male Connector HG2403US-NM

Description
The Hyperlink HG2403US-NM is a compact colinear omnidirection antenna which is ideal for 2.4 GHz site survey and indoor applications. This compact 3 dBi antenna features an integral N-Male connector. Features Compact colinear design Flexible whip Integral N-Male connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN Mobile indoor wireless applications Multi-Point applications Wireless site survey equipment
Description
The Hyperlink HG2403US-NM is a compact colinear omnidirection antenna which is ideal for 2.4 GHz site survey and indoor applications. This compact 3 dBi antenna features an integral N-Male connector. Features Compact colinear design Flexible whip Integral N-Male connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN Mobile indoor wireless applications Multi-Point applications Wireless site survey equipment

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz 3 dBi Omnidirectional Site Survey Antenna - N-Male Connector - HG2403US-NM - L-com, Inc.
North Andover, MA, United States
2.4 GHz 3 dBi Omnidirectional Site Survey Antenna - N-Male Connector
HG2403US-NM
2.4 GHz 3 dBi Omnidirectional Site Survey Antenna - N-Male Connector HG2403US-NM
The Hyperlink HG2403US-NM is a compact colinear omnidirection antenna which is ideal for 2.4 GHz site survey and indoor applications. This compact 3 dBi antenna features an integral N-Male connector. Features Compact colinear design Flexible whip Integral N-Male connector Application 2.4 GHz ISM Band IEEE 802.11b, 802.11g and 802.11n Wireless LAN Mobile indoor wireless applications Multi-Point applications Wireless site survey equipment

The Hyperlink HG2403US-NM is a compact colinear omnidirection antenna which is ideal for 2.4 GHz site survey and indoor applications. This compact 3 dBi antenna features an integral N-Male connector.

Features

  • Compact colinear design
  • Flexible whip
  • Integral N-Male connector

Application

  • 2.4 GHz ISM Band
  • IEEE 802.11b, 802.11g and 802.11n Wireless LAN
  • Mobile indoor wireless applications
  • Multi-Point applications
  • Wireless site survey equipment
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Antennas
Product Number HG2403US-NM
Product Name 2.4 GHz 3 dBi Omnidirectional Site Survey Antenna - N-Male Connector
Pattern Type Omni directional
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
2.4GHz Surface Mount Antenna - ET-ACA-8010-A1-MC-S - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 2 dB
View Details
Log Periodic Antenna - Model SAS-519-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details